Manufacturer: STMicroelectronics
Win Source Part Number: 125433-Z0405MF0AA2
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-202-3
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
4A Triacs Product overview: Z0405MF0AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405MF0AA2 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-202-3
TRIAC SENS GATE 600V 4A TO202-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | 125433-Z0405MF0AA2 | 300-Z0405MF0AA2 | 497-16475-5-ND | Z0405MF0AA2 | 761-Z0405MF0AA2 | Z0405MF0AA2 |
| Product Name | Triacs - Z0405MF0AA2 | 4A Triac | TRIACs | Triacs | 4A TRIACS | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-202-3 | TO-202-3 | TO-202; TO-202 No Tab | TO-202 No Tab | TO-202 No Tab | |
| VDRM | 600 volts | 600 volts | 600 volts | |||
| ITSM | 4 amps | 4 amps | ||||
| IGT | 5 mA | 5 mA | ||||
| VGT | 1.3 volts | 1.3 volts | 1.3 volts |