STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP2600SCMC SMP2600SCMC

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1085431-SMP2600SCMC Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 40pF Number of Elements: 1 Voltage - Off State: 260V Voltage - Breakover: 300V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1085431-SMP2600SCMC Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 40pF Number of Elements: 1 Voltage - Off State: 260V Voltage - Breakover: 300V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP2600SCMC - 1085431-SMP2600SCMC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP2600SCMC
1085431-SMP2600SCMC
TVS - TVS - Thyristors - SMP2600SCMC 1085431-SMP2600SCMC
Manufacturer: STMicroelectronics Win Source Part Number: 1085431-SMP2600SCMC Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 40pF Number of Elements: 1 Voltage - Off State: 260V Voltage - Breakover: 300V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1085431-SMP2600SCMC
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 40pF
Number of Elements: 1
Voltage - Off State: 260V
Voltage - Breakover: 300V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
THYRISTOR 260V 400A SMB - 761-SMP2600SCMC - Utmel Electronic Limited
Hong Kong, China
THYRISTOR 260V 400A SMB
761-SMP2600SCMC
THYRISTOR 260V 400A SMB 761-SMP2600SCMC
THYRISTOR 260V 400A SMB

THYRISTOR 260V 400A SMB

Supplier's Site
Sheung Wan, Hong Kong
Triacs Trisil for telecom eqmnt protection

Triacs Trisil for telecom eqmnt protection

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number 1085431-SMP2600SCMC 761-SMP2600SCMC SMP2600SCMC
Product Name TVS - TVS - Thyristors - SMP2600SCMC THYRISTOR 260V 400A SMB Triacs
VDRM 260 volts
Package Type DO-214AA, SMB
Pin Count 2
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Thyristor Discs - T3710N06TOF VT - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T10035-1
Standards and Certifications RoHS
VDRM 600 volts
View Details
2 suppliers