Littelfuse, Inc. Low Power TRIAC up to 1200V Q8016LH4TP

Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q8016LH4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q8016LH4TP
Low Power TRIAC up to 1200V Q8016LH4TP
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Triacs - Q8016LH4TP - 792792-Q8016LH4TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q8016LH4TP
792792-Q8016LH4TP
Triacs - Q8016LH4TP 792792-Q8016LH4TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792792-Q8016LH4TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Isolated Tab Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Alternistor - Snubberless Family Name: Q8016LH4 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Isolated Tab Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 50mA Alternative Parts (Cross-Reference): CTA16800B; BTB24-800CW; CTA16800BW; CTA16800BWPT; Introduction Date: June 25, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792792-Q8016LH4TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3 Isolated Tab
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A
Triac Type: Alternistor - Snubberless
Family Name: Q8016LH4
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220 Isolated Tab
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 50mA
Alternative Parts (Cross-Reference): CTA16800B; BTB24-800CW; CTA16800BW; CTA16800BWPT;
Introduction Date: June 25, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Isolated 800V 16A Triac
300-Q8016LH4TP
Isolated 800V 16A Triac 300-Q8016LH4TP
Alternistor TRIAC, 800V V(DRM), 16A I(T)RMS, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: Q8016LH4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8016LH4TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 800V V(DRM), 16A I(T)RMS, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: Q8016LH4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8016LH4TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - Q8016LH4TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 16A Through Hole TO-220 Isolated Tab

TRIAC Alternistor - Snubberless 800V 16A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
TRIACs - 1294-Q8016LH4TP-CHP - DigiKey
Thief River Falls, MN, United States
TRIAC ALTERNISTOR 800V 16A TO220

TRIAC ALTERNISTOR 800V 16A TO220

Buy Now Datasheet
LITTELFUSE Q8016LH4TP Thyristor, 800 V, 35 mA, 16 A, TO-220AB, 3 Pins - 461-Q8016LH4TP - Utmel Electronic Limited
Hong Kong, China
LITTELFUSE Q8016LH4TP Thyristor, 800 V, 35 mA, 16 A, TO-220AB, 3 Pins
461-Q8016LH4TP
LITTELFUSE Q8016LH4TP Thyristor, 800 V, 35 mA, 16 A, TO-220AB, 3 Pins 461-Q8016LH4TP
LITTELFUSE Q8016LH4TP Thyristor, 800 V, 35 mA, 16 A, TO-220AB, 3 Pins

LITTELFUSE Q8016LH4TP Thyristor, 800 V, 35 mA, 16 A, TO-220AB, 3 Pins

Supplier's Site
TRIAC ALTERNISTOR 800V 16A TO220

TRIAC ALTERNISTOR 800V 16A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q8016LH4TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8016LH4TP
Discrete Semiconductor Products - Thyristors - TRIACs Q8016LH4TP
TRIAC ALTERNISTOR 800V 16A TO220

TRIAC ALTERNISTOR 800V 16A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs 800V 16A 35-35-35 mA

Triacs 800V 16A 35-35-35 mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Thyristors Triacs Triacs Thyristors
Product Number Q8016LH4TP 792792-Q8016LH4TP 300-Q8016LH4TP Q8016LH4TP-ND 461-Q8016LH4TP Q8016LH4TP Q8016LH4TP Q8016LH4TP
Product Name Low Power TRIAC up to 1200V Triacs - Q8016LH4TP Isolated 800V 16A Triac TRIACs LITTELFUSE Q8016LH4TP Thyristor, 800 V, 35 mA, 16 A, TO-220AB, 3 Pins TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS RoHS RoHS
VDRM 800 volts 800 volts 800 volts 800 volts
VTM 1.6 volts
IT(RMS) 16 amps 16 amps
Package Type TO-220-3 Isolated Tab TO-220-3 TO-220; TO-220-3 Isolated Tab TO-220-3 Isolated Tab TO-220-3 Isolated Tab TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data