Manufacturer: STMicroelectronics
Win Source Part Number: 797689-TN22-1500B-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 22A
SCR Type: Standard Recovery
Part Status: Obsolete(EOL)
Family Name: TN22-1500B
Categories: Discrete Semiconductor Products
Manufacturer Package: D-Pak
Current - On State (It (RMS)) (Maximum): 2A
Voltage - Gate Trigger (Vgt) (Maximum): 3V
Current - Gate Trigger (Igt) (Maximum): 1.5mA
Current - Hold (Ih) (Maximum): 175mA
Voltage - On State (Vtm) (Maximum): 3.1V
Current - On State (It (AV)) (Maximum): 1.8A
Current - Off State (Maximum): 100μA
Alternative Parts (Cross-Reference): TN22-1500B; TN22-1500H;
Introduction Date: August 21, 1995
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
SCR 400V 2A Standard Recovery Surface Mount DPAK
SCR 400V 2A DPAK
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 797689-TN22-1500B-TR | 497-3772-2-ND | 761-TN22-1500B-TR | TN22-1500B-TR |
| Product Name | SCRs - Single - TN22-1500B-TR | SCRs | SCRs THYRISTOR | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR |
| Package Type | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| VDRM | 400 volts | 400 volts | 400 volts |