STMicroelectronics, Inc. 600V 1A Triac Z0103MN 6AA4

Description
TRIAC SENS GATE 600V 1A SOT223 Product overview: Z0103MN 6AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103MN 6AA4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 600V 1A SOT223 Product overview: Z0103MN 6AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103MN 6AA4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 1A Triac
300-Z0103MN 6AA4
600V 1A Triac 300-Z0103MN 6AA4
TRIAC SENS GATE 600V 1A SOT223 Product overview: Z0103MN 6AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103MN 6AA4 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 1A SOT223 Product overview: Z0103MN 6AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103MN 6AA4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-Z0103MN6AA4CT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIACs - 497-Z0103MN6AA4TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIACs - 497-Z0103MN6AA4DKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

Buy Now Datasheet
Triacs - Z0103MN 6AA4 - 904173-Z0103MN 6AA4 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0103MN 6AA4
904173-Z0103MN 6AA4
Triacs - Z0103MN 6AA4 904173-Z0103MN 6AA4
Manufacturer: STMicroelectronics Win Source Part Number: 904173-Z0103MN 6AA4 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 1 A Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: Z0103 Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: -497-12733-2, 497-Z0103MN6AA4TR, -497-12733-1, 497-12733-6-ND, 497-12733-1, 497-Z0103MN6AA4DKR, Z0103MN 6AA4-ND, 497-Z0103MN6AA4CT, Z0103MN6AA4, 497-12733-2, 497-12733-2-ND, 497-12733-6, 497-12733-1-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 904173-Z0103MN 6AA4
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 1 A Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: Z0103
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: -497-12733-2, 497-Z0103MN6AA4TR, -497-12733-1, 497-12733-6-ND, 497-12733-1, 497-Z0103MN6AA4DKR, Z0103MN 6AA4-ND, 497-Z0103MN6AA4CT, Z0103MN6AA4, 497-12733-2, 497-12733-2-ND, 497-12733-6, 497-12733-1-ND

Buy Now Datasheet
TRIAC SENS GATE 600V 1A SOT223 - 761-Z0103MN 6AA4 - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 600V 1A SOT223
761-Z0103MN 6AA4
TRIAC SENS GATE 600V 1A SOT223 761-Z0103MN 6AA4
TRIAC SENS GATE 600V 1A SOT223

TRIAC SENS GATE 600V 1A SOT223

Supplier's Site
Triac, 600V, 1A, Sot-223-3 Rohs Compliant Stmicroelectronics - 47AK7157 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 1A, Sot-223-3 Rohs Compliant Stmicroelectronics
47AK7157
Triac, 600V, 1A, Sot-223-3 Rohs Compliant Stmicroelectronics 47AK7157
TRIAC, 600V, 1A, SOT-223-3 ROHS COMPLIANT: YES

TRIAC, 600V, 1A, SOT-223-3 ROHS COMPLIANT: YES

Supplier's Site
TRIAC SENS GATE 600V 1A SOT223

TRIAC SENS GATE 600V 1A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0103MN 6AA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0103MN 6AA4
Discrete Semiconductor Products - Thyristors - TRIACs Z0103MN 6AA4
TRIAC SENS GATE 600V 1A SOT223

TRIAC SENS GATE 600V 1A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Triacs
Product Number 300-Z0103MN 6AA4 497-Z0103MN6AA4CT-ND 904173-Z0103MN 6AA4 761-Z0103MN 6AA4 47AK7157 Z0103MN 6AA4 Z0103MN 6AA4
Product Name 600V 1A Triac TRIACs Triacs - Z0103MN 6AA4 TRIAC SENS GATE 600V 1A SOT223 Triac, 600V, 1A, Sot-223-3 Rohs Compliant Stmicroelectronics TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS
Package Type Tape & Reel (TR) TO-261-4, TO-261AA SOT-223 TO-261-4, TO-261AA TO-261-4, TO-261AA TO-261-4, TO-261AA
Pin Count 4
VDRM 600 volts 600 volts 600 volts
ITSM 1 amps 1 amps
Unlock Full Specs
to access all available technical data