STMicroelectronics, Inc. Triacs - BTB08-400CRG BTB08-400CRG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037546-BTB08-400CRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037546-BTB08-400CRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTB08-400CRG - 037546-BTB08-400CRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB08-400CRG
037546-BTB08-400CRG
Triacs - BTB08-400CRG 037546-BTB08-400CRG
Manufacturer: STMicroelectronics Win Source Part Number: 037546-BTB08-400CRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037546-BTB08-400CRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-6673-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 400V 8A Through Hole TO-220

TRIAC Standard 400V 8A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
400V 84A Triac
300-BTB08-400CRG
400V 84A Triac 300-BTB08-400CRG
TRIAC 400V 84A 3-Pin(3+Tab) TO-220AB Tube Product overview: BTB08-400CRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 84A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 84A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-400CRG can be used for catalog matching and distributor lookup.

TRIAC 400V 84A 3-Pin(3+Tab) TO-220AB Tube Product overview: BTB08-400CRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 84A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 84A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB08-400CRG can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Triacs 8.0 Amp 400 Volt

Triacs 8.0 Amp 400 Volt

Buy Now Datasheet
Triac, 400V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics - 56P5914 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
56P5914
Triac, 400V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics 56P5914
TRIAC, 400V, 8A, TO-220AB; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:-; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:80A; Holding Current Max:25mA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

TRIAC, 400V, 8A, TO-220AB; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:-; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:80A; Holding Current Max:25mA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTB08-400CRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB08-400CRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB08-400CRG
TRIAC 400V 8A TO220

TRIAC 400V 8A TO220

Supplier's Site
Thyristor TRIAC 400V 84A 3-Pin(3+Tab) TO-220AB Tube - 761-BTB08-400CRG - Utmel Electronic Limited
Hong Kong, China
Thyristor TRIAC 400V 84A 3-Pin(3+Tab) TO-220AB Tube
761-BTB08-400CRG
Thyristor TRIAC 400V 84A 3-Pin(3+Tab) TO-220AB Tube 761-BTB08-400CRG
Thyristor TRIAC 400V 84A 3-Pin(3+Tab) TO-220AB Tube

Thyristor TRIAC 400V 84A 3-Pin(3+Tab) TO-220AB Tube

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Triacs Thyristors Triacs Thyristors Triacs Triacs Triacs
Product Number 037546-BTB08-400CRG 497-6673-5-ND 300-BTB08-400CRG BTB08-400CRG 56P5914 BTB08-400CRG 761-BTB08-400CRG
Product Name Triacs - BTB08-400CRG TRIACs 400V 84A Triac Triacs Triac, 400V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs Thyristor TRIAC 400V 84A 3-Pin(3+Tab) TO-220AB Tube
Package Type TO-220AB TO-220; TO-220-3 TO-220AB TO-220-3 TO-220-3
VDRM 400 volts 400 volts
ITSM 8 amps
IGT 25 mA 25 mA 25 mA
VGT 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data