STMicroelectronics, Inc. Thyristors BTW69-800RG

Description
Thyristor SCR 50A 800V Standard TOP3
Request a Quote Datasheet
Description
Thyristor SCR 50A 800V Standard TOP3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - 7142643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7142643
Thyristors 7142643
Thyristor SCR 50A 800V Standard TOP3

Thyristor SCR 50A 800V Standard TOP3

Supplier's Site
Thyristors - 1023581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1023581
Thyristors 1023581
Thyristor SCR 50A 800V Standard TOP3

Thyristor SCR 50A 800V Standard TOP3

Supplier's Site
Thyristors - 7142643P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7142643P
Thyristors 7142643P
Thyristor SCR 50A 800V Standard TOP3

Thyristor SCR 50A 800V Standard TOP3

Supplier's Site
SCRs - 497-7194-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 50A Standard Recovery Through Hole TOP3

SCR 800V 50A Standard Recovery Through Hole TOP3

Buy Now Datasheet
SCRs - Single - BTW69-800RG - 079746-BTW69-800RG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BTW69-800RG
079746-BTW69-800RG
SCRs - Single - BTW69-800RG 079746-BTW69-800RG
Manufacturer: STMicroelectronics Win Source Part Number: 079746-BTW69-800RG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 150mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 80mA Voltage - On State (Vtm) (Max): 1.9V Current - On State (It (AV)) (Max): 32A Current - On State (It (RMS)) (Max): 50A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 580A, 610A SCR Type: Standard Recovery Family Name: BTW69-800 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TOP3 Alternative Parts (Cross-Reference): FS5030NP00TU; CS218-55N; 40TPS08A; 40TPS08; Introduction Date: August 18, 1995 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 079746-BTW69-800RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 150mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 80mA
Voltage - On State (Vtm) (Max): 1.9V
Current - On State (It (AV)) (Max): 32A
Current - On State (It (RMS)) (Max): 50A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 580A, 610A
SCR Type: Standard Recovery
Family Name: BTW69-800
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TOP3
Alternative Parts (Cross-Reference): FS5030NP00TU; CS218-55N; 40TPS08A; 40TPS08;
Introduction Date: August 18, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
STMICROELECTRONICS BTW69-800RG Thyristor, 800 V, 80 mA, 32 A, 50 A, TOP-3 - 761-BTW69-800RG - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS BTW69-800RG Thyristor, 800 V, 80 mA, 32 A, 50 A, TOP-3
761-BTW69-800RG
STMICROELECTRONICS BTW69-800RG Thyristor, 800 V, 80 mA, 32 A, 50 A, TOP-3 761-BTW69-800RG
STMICROELECTRONICS BTW69-800RG Thyristor, 800 V, 80 mA, 32 A, 50 A, TOP-3

STMICROELECTRONICS BTW69-800RG Thyristor, 800 V, 80 mA, 32 A, 50 A, TOP-3

Supplier's Site
Thyristor, 800 V, 80 Ma, 32 A, 50 A, Top-3 Rohs Compliant Stmicroelectronics - 25M7894 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 800 V, 80 Ma, 32 A, 50 A, Top-3 Rohs Compliant Stmicroelectronics
25M7894
Thyristor, 800 V, 80 Ma, 32 A, 50 A, Top-3 Rohs Compliant Stmicroelectronics 25M7894
Thyristor, 800 V, 80 mA, 32 A, 50 A, TOP-3 RoHS Compliant: Yes

Thyristor, 800 V, 80 mA, 32 A, 50 A, TOP-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 50 Amp 800 Volt

SCRs 50 Amp 800 Volt

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 24678550 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
24678550
Thyristor/SCR/Triac/Diac/Alternistor 24678550
SILICON CONTROLLED RECTIFIER, 50A I(T)RMS, 32A I(T), 800V V(DRM), 800V V(RRM), 1 ELEMENT, TOP-3. FREE 2 YEAR RADWELL WARRANTY

SILICON CONTROLLED RECTIFIER, 50A I(T)RMS, 32A I(T), 800V V(DRM), 800V V(RRM), 1 ELEMENT, TOP-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - BTW69-800RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BTW69-800RG
Discrete Semiconductor Products - Thyristors - SCRs BTW69-800RG
SCR 800V 50A TOP3

SCR 800V 50A TOP3

Supplier's Site
SCR 800V 50A TOP3

SCR 800V 50A TOP3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 7142643 7142643P 497-7194-5-ND 079746-BTW69-800RG 761-BTW69-800RG 25M7894 BTW69-800RG 24678550 BTW69-800RG BTW69-800RG
Product Name Thyristors Thyristors SCRs SCRs - Single - BTW69-800RG STMICROELECTRONICS BTW69-800RG Thyristor, 800 V, 80 mA, 32 A, 50 A, TOP-3 Thyristor, 800 V, 80 Ma, 32 A, 50 A, Top-3 Rohs Compliant Stmicroelectronics SCRs Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type Scr SCR SCR SCR SCR SCR
Package Type Top3 TOP3 TOP-3 TOP3 TOP-3 TOP-3 TOP-3
Pin Count 3 3 3
Standards and Certifications RoHS RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B581-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC05FSMA-AZ - 909167-AC05FSMA-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details