STMicroelectronics, Inc. TRIACs T1035H-6G

Description
TRIAC Alternistor - Snubberless 600V 10A Surface Mount D2PAK
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 600V 10A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-12711-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 10A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 10A Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
10 A 600 V Triac
300-T1035H-6G
10 A 600 V Triac 300-T1035H-6G
10 A - 600 V - 150 °C H-series Triacs Product overview: T1035H-6G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1035H-6G can be used for catalog matching and distributor lookup.

10 A - 600 V - 150 °C H-series Triacs Product overview: T1035H-6G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1035H-6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs Hi temp 10A Triacs

Triacs Hi temp 10A Triacs

Buy Now Datasheet
TRIAC ALTERNISTOR 600V 10A D2PAK - 761-T1035H-6G - Utmel Electronic Limited
Hong Kong, China
TRIAC ALTERNISTOR 600V 10A D2PAK
761-T1035H-6G
TRIAC ALTERNISTOR 600V 10A D2PAK 761-T1035H-6G
TRIAC ALTERNISTOR 600V 10A D2PAK

TRIAC ALTERNISTOR 600V 10A D2PAK

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - T1035H-6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1035H-6G
Discrete Semiconductor Products - Thyristors - TRIACs T1035H-6G
TRIAC ALTERNISTOR 600V 10A D2PAK

TRIAC ALTERNISTOR 600V 10A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Thyristors Triacs Triacs
Product Number 497-12711-5-ND 300-T1035H-6G T1035H-6G 761-T1035H-6G T1035H-6G
Product Name TRIACs 10 A 600 V Triac Triacs TRIAC ALTERNISTOR 600V 10A D2PAK Discrete Semiconductor Products - Thyristors - TRIACs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Standards and Certifications RoHS RoHS
VRRM 600 volts 600 volts
Pin Count 3
Unlock Full Specs
to access all available technical data