WeEn Semiconductors SCRs BT169G-L,412

Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-1470-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1376633-BT169G-L,412 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1376633-BT169G-L,412
Discrete Semiconductor Products - Thyristors - SCRs 1376633-BT169G-L,412
Win Source Part Number: 1376633-BT169G-L,412 Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: 125°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: WeEn Semiconductors Package: Bulk Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: BT169 Mounting Type: Through Hole HTSUS: 8541.30.0080 ECCN: EAR99 Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 800 mA Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A Current - Gate Trigger (Igt) (Max): 50 µA Current - Hold (Ih) (Max): 1 mA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 500 mA Current - Off State (Max): 2 µA SCR Type: Sensitive Gate

Win Source Part Number: 1376633-BT169G-L,412
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: 125°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Bulk
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Base Product Number: BT169
Mounting Type: Through Hole
HTSUS: 8541.30.0080
ECCN: EAR99
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 800 mA
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A
Current - Gate Trigger (Igt) (Max): 50 µA
Current - Hold (Ih) (Max): 1 mA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 500 mA
Current - Off State (Max): 2 µA
SCR Type: Sensitive Gate

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT169G-L,412 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT169G-L,412
Discrete Semiconductor Products - Thyristors - SCRs BT169G-L,412
SCR 600V SOT54

SCR 600V SOT54

Supplier's Site
THYRISTOR 600V SOT54 - 887-BT169G-L,412 - Utmel Electronic Limited
Hong Kong, China
THYRISTOR 600V SOT54
887-BT169G-L,412
THYRISTOR 600V SOT54 887-BT169G-L,412
THYRISTOR 600V SOT54

THYRISTOR 600V SOT54

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1740-1470-ND 1376633-BT169G-L,412 BT169G-L,412 887-BT169G-L,412
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs THYRISTOR 600V SOT54
Thyristor Type SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bulk TO-226-3, TO-92-3 (TO-226AA)
Operating Temperature 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B634-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details