WeEn Semiconductors Discrete Semiconductor Products - Thyristors - TRIACs BTA201-800ER,116

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1324969-BTA201-800ER ,116 Category: Discrete Semiconductor Products>Thyristors - TRIACs Packaging: Reel - TR Standard Package: 2,000 Mounting: Through Hole Current - Hold (Ih) (Max): 12 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 10 mA Current - On State (It (RMS)) (Max): 1 A Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.7A Triac Type: Logic - Sensitive Gate Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: 1740-1430-6,568-9621 -6INACTIVE-ND,568-96 21-1,568-9621-2,1740 -1430-6-ND,568-9621- 6-ND,568-9621-1-ND,1 740-1430-2,568-9621- 2-ND,BTA201-800ER,11 6-ND,934059364116,BT A201-800ER T/R-ND,568-9621-6,BT A201800ER116,568-962 1-6INACTIVE,1740-143 0-6INACTIVE,1740-143 0-1,BTA201-800ER T/R Base Product Number: BTA201 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1324969-BTA201-800ER ,116 Category: Discrete Semiconductor Products>Thyristors - TRIACs Packaging: Reel - TR Standard Package: 2,000 Mounting: Through Hole Current - Hold (Ih) (Max): 12 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 10 mA Current - On State (It (RMS)) (Max): 1 A Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.7A Triac Type: Logic - Sensitive Gate Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: 1740-1430-6,568-9621 -6INACTIVE-ND,568-96 21-1,568-9621-2,1740 -1430-6-ND,568-9621- 6-ND,568-9621-1-ND,1 740-1430-2,568-9621- 2-ND,BTA201-800ER,11 6-ND,934059364116,BT A201-800ER T/R-ND,568-9621-6,BT A201800ER116,568-962 1-6INACTIVE,1740-143 0-6INACTIVE,1740-143 0-1,BTA201-800ER T/R Base Product Number: BTA201 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - TRIACs - 1324969-BTA201-800ER,116 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1324969-BTA201-800ER,116
Discrete Semiconductor Products - Thyristors - TRIACs 1324969-BTA201-800ER,116
Manufacturer: WeEn Semiconductors Win Source Part Number: 1324969-BTA201-800ER ,116 Category: Discrete Semiconductor Products>Thyristors - TRIACs Packaging: Reel - TR Standard Package: 2,000 Mounting: Through Hole Current - Hold (Ih) (Max): 12 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 10 mA Current - On State (It (RMS)) (Max): 1 A Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.7A Triac Type: Logic - Sensitive Gate Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: 1740-1430-6,568-9621 -6INACTIVE-ND,568-96 21-1,568-9621-2,1740 -1430-6-ND,568-9621- 6-ND,568-9621-1-ND,1 740-1430-2,568-9621- 2-ND,BTA201-800ER,11 6-ND,934059364116,BT A201-800ER T/R-ND,568-9621-6,BT A201800ER116,568-962 1-6INACTIVE,1740-143 0-6INACTIVE,1740-143 0-1,BTA201-800ER T/R Base Product Number: BTA201 RoHS Status: RoHS Compliant

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1324969-BTA201-800ER,116
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Through Hole
Current - Hold (Ih) (Max): 12 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 1 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.7A
Triac Type: Logic - Sensitive Gate
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: 1740-1430-6,568-9621-6INACTIVE-ND,568-9621-1,568-9621-2,1740-1430-6-ND,568-9621-6-ND,568-9621-1-ND,1740-1430-2,568-9621-2-ND,BTA201-800ER,116-ND,934059364116,BTA201-800ER T/R-ND,568-9621-6,BTA201800ER116,568-9621-6INACTIVE,1740-1430-6INACTIVE,1740-1430-1,BTA201-800ER T/R
Base Product Number: BTA201
RoHS Status: RoHS Compliant

Buy Now Datasheet
TRIACs - 1740-1430-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92-3

TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92-3

Buy Now Datasheet
TRIACs - 1740-1430-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92-3

TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
TRIAC SENS GATE 800V 1A TO92-3 Product overview: BTA201-800ER,116 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA201-800ER,116 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 800V 1A TO92-3 Product overview: BTA201-800ER,116 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA201-800ER,116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIAC SENS GATE 800V 1A TO92-3 - 887-BTA201-800ER,116 - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 800V 1A TO92-3
887-BTA201-800ER,116
TRIAC SENS GATE 800V 1A TO92-3 887-BTA201-800ER,116
TRIAC SENS GATE 800V 1A TO92-3

TRIAC SENS GATE 800V 1A TO92-3

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA201-800ER,116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA201-800ER,116
Discrete Semiconductor Products - Thyristors - TRIACs BTA201-800ER,116
TRIAC SENS GATE 800V 1A TO92-3

TRIAC SENS GATE 800V 1A TO92-3

Supplier's Site
TRIAC SENS GATE 800V 1A TO92-3

TRIAC SENS GATE 800V 1A TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 1324969-BTA201-800ER,116 1740-1430-2-ND 300-BTA201-800ER,116 887-BTA201-800ER,116 BTA201-800ER,116 BTA201-800ER,116
Product Name Discrete Semiconductor Products - Thyristors - TRIACs TRIACs 800V 1A Triac TRIAC SENS GATE 800V 1A TO92-3 Discrete Semiconductor Products - Thyristors - TRIACs TRIACs
Package Type TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Tape & Reel (TR) TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) Formed Leads
VDRM 800 volts 800 volts 800 volts 800 volts
ITSM 1 amps 1 amps 1 amps
IGT 10 mA 10 mA 10 mA 10 mA
VGT 1.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data