STMicroelectronics, Inc. Triacs - BTA08-800CRG BTA08-800CRG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 138583-BTA08-800CRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 138583-BTA08-800CRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTA08-800CRG - 138583-BTA08-800CRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA08-800CRG
138583-BTA08-800CRG
Triacs - BTA08-800CRG 138583-BTA08-800CRG
Manufacturer: STMicroelectronics Win Source Part Number: 138583-BTA08-800CRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 138583-BTA08-800CRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-12441-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 8A Through Hole TO-220

TRIAC Standard 800V 8A Through Hole TO-220

Buy Now Datasheet
8A standard and Snubberless™ Triacs Product overview: BTA08-800CRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-800CRG can be used for catalog matching and distributor lookup.

8A standard and Snubberless™ Triacs Product overview: BTA08-800CRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-800CRG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIAC 800V 8A TO220AB - 761-BTA08-800CRG - Utmel Electronic Limited
Hong Kong, China
TRIAC 800V 8A TO220AB
761-BTA08-800CRG
TRIAC 800V 8A TO220AB 761-BTA08-800CRG
TRIAC 800V 8A TO220AB

TRIAC 800V 8A TO220AB

Supplier's Site
TRIAC 800V 8A TO220AB

TRIAC 800V 8A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA08-800CRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA08-800CRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA08-800CRG
TRIAC 800V 8A TO220

TRIAC 800V 8A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs 8 Amp 800 Volt

Triacs 8 Amp 800 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors
Product Number 138583-BTA08-800CRG 497-12441-5-ND 300-BTA08-800CRG 761-BTA08-800CRG BTA08-800CRG BTA08-800CRG BTA08-800CRG
Product Name Triacs - BTA08-800CRG TRIACs 8A Triac TRIAC 800V 8A TO220AB TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Package Type TO-220AB TO-220; TO-220-3 TO-220AB TO-220-3 TO-220-3 TO-220-3
VDRM 800 volts 800 volts
ITSM 8 amps
IGT 25 mA 25 mA 25 mA
VGT 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data