STMicroelectronics, Inc. TRIACs BTB24-600BRG

Description
TRIAC 600V 25A 50mA Standard TO-220AB
Request a Quote Datasheet
Description
TRIAC 600V 25A 50mA Standard TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 8290481 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8290481
TRIACs 8290481
TRIAC 600V 25A 50mA Standard TO-220AB

TRIAC 600V 25A 50mA Standard TO-220AB

Supplier's Site
TRIACs - 8290481P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8290481P
TRIACs 8290481P
TRIAC 600V 25A 50mA Standard TO-220AB

TRIAC 600V 25A 50mA Standard TO-220AB

Supplier's Site
TRIACs - 1459251 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1459251
TRIACs 1459251
TRIAC 600V 25A 50mA Standard TO-220AB

TRIAC 600V 25A 50mA Standard TO-220AB

Supplier's Site
TRIACs - 497-2432-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 25A Through Hole TO-220

TRIAC Standard 600V 25A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
Through-Hole 600V 25A Triac
300-BTB24-600BRG
Through-Hole 600V 25A Triac 300-BTB24-600BRG
TRIAC 600V 25A Through Hole TO-220AB Product overview: BTB24-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB24-600BRG can be used for catalog matching and distributor lookup.

TRIAC 600V 25A Through Hole TO-220AB Product overview: BTB24-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB24-600BRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTB24-600BRG - 079732-BTB24-600BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB24-600BRG
079732-BTB24-600BRG
Triacs - BTB24-600BRG 079732-BTB24-600BRG
Manufacturer: STMicroelectronics Win Source Part Number: 079732-BTB24-600BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 80mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 079732-BTB24-600BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 80mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 25 Amp 600 Volt

Triacs 25 Amp 600 Volt

Buy Now Datasheet
TRIAC 600V 25A TO220AB

TRIAC 600V 25A TO220AB

Supplier's Site Datasheet
TRIAC 600V 25A TO220AB - 761-BTB24-600BRG - Utmel Electronic Limited
Hong Kong, China
TRIAC 600V 25A TO220AB
761-BTB24-600BRG
TRIAC 600V 25A TO220AB 761-BTB24-600BRG
TRIAC 600V 25A TO220AB

TRIAC 600V 25A TO220AB

Supplier's Site
Triac, 600 V, 50 Ma, 25 A, 250 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics - 25M7883 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 50 Ma, 25 A, 250 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics
25M7883
Triac, 600 V, 50 Ma, 25 A, 250 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics 25M7883
Triac, 600 V, 50 mA, 25 A, 250 A, 80 mA, 1.5 V RoHS Compliant: Yes

Triac, 600 V, 50 mA, 25 A, 250 A, 80 mA, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB24-600BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB24-600BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB24-600BRG
TRIAC 600V 25A TO220

TRIAC 600V 25A TO220

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 8290481 8290481P 497-2432-5-ND 300-BTB24-600BRG 079732-BTB24-600BRG BTB24-600BRG BTB24-600BRG 761-BTB24-600BRG 25M7883 BTB24-600BRG
Product Name TRIACs TRIACs TRIACs Through-Hole 600V 25A Triac Triacs - BTB24-600BRG Triacs TRIACs TRIAC 600V 25A TO220AB Triac, 600 V, 50 Ma, 25 A, 250 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Package Type TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-220AB TO-220AB TO-220-3 TO-220-3 TO-220-3
Pin Count 3 3 3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VRRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data