Vishay Intertechnology, Inc. SCRs VS-16TTS16S-M3

Description
SCR 1.6kV 16A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
SCR 1.6kV 16A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-16TTS16S-M3-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.6kV 16A Standard Recovery Surface Mount TO-263AB (D²PAK)

SCR 1.6kV 16A Standard Recovery Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
SCRs - Single - VS-16TTS16S-M3 - 760595-VS-16TTS16S-M3 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-16TTS16S-M3
760595-VS-16TTS16S-M3
SCRs - Single - VS-16TTS16S-M3 760595-VS-16TTS16S-M3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760595-VS-16TTS16S-M 3 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 50Hz SCR Type: Standard Recovery Family Name: VS-16TTS16 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB (D2PAK) Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 150mA Voltage - On State (Vtm) (Maximum): 1.4V Current - On State (It (AV)) (Maximum): 10A Current - Off State (Maximum): 10mA ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760595-VS-16TTS16S-M3
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Voltage - Off State: 1600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 50Hz
SCR Type: Standard Recovery
Family Name: VS-16TTS16
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB (D2PAK)
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 60mA
Current - Hold (Ih) (Maximum): 150mA
Voltage - On State (Vtm) (Maximum): 1.4V
Current - On State (It (AV)) (Maximum): 10A
Current - Off State (Maximum): 10mA
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-16TTS16S-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-16TTS16S-M3
Discrete Semiconductor Products - Thyristors - SCRs VS-16TTS16S-M3
SCR 1.6KV 16A TO263AB

SCR 1.6KV 16A TO263AB

Supplier's Site
SCR 1200V 16A D2PAK - 884-VS-16TTS16S-M3 - Utmel Electronic Limited
Hong Kong, China
SCR 1200V 16A D2PAK
884-VS-16TTS16S-M3
SCR 1200V 16A D2PAK 884-VS-16TTS16S-M3
SCR 1200V 16A D2PAK

SCR 1200V 16A D2PAK

Supplier's Site
SCRs New Input Thyristor - D2PAK-e3

SCRs New Input Thyristor - D2PAK-e3

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number VS-16TTS16S-M3-ND 760595-VS-16TTS16S-M3 VS-16TTS16S-M3 884-VS-16TTS16S-M3 VS-16TTS16S-M3
Product Name SCRs SCRs - Single - VS-16TTS16S-M3 Discrete Semiconductor Products - Thyristors - SCRs SCR 1200V 16A D2PAK SCRs
Thyristor Type SCR SCR SCR SCR
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 1600 volts 1600 volts 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
EUPC Phase Control - T390N12TOF - Galco Industrial Electronics
Infineon Technologies AG
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B624FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details