STMicroelectronics, Inc. TRIACs T850H-6G-TR

Description
TRIAC Alternistor - Snubberless 600V 8A Surface Mount D2PAK
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 600V 8A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-7646-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 8A Surface Mount D2PAK

Buy Now Datasheet
Triacs - T850H-6G-TR - 116105-T850H-6G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T850H-6G-TR
116105-T850H-6G-TR
Triacs - T850H-6G-TR 116105-T850H-6G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 116105-T850H-6G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Alternistor - Snubberless Family Name: T850H-6 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Alternative Parts (Cross-Reference): BTA208B-600B; BTA312B-600B; BTA212B-600B; BTA312B-600B,118; Introduction Date: April 17, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 116105-T850H-6G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 75mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Alternistor - Snubberless
Family Name: T850H-6
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Alternative Parts (Cross-Reference): BTA208B-600B; BTA312B-600B; BTA212B-600B; BTA312B-600B,118;
Introduction Date: April 17, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8 A 600 V Triac
300-T850H-6G-TR
8 A 600 V Triac 300-T850H-6G-TR
8 A - 600 V - 150°C H-Series Triacs Product overview: T850H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T850H-6G-TR can be used for catalog matching and distributor lookup.

8 A - 600 V - 150°C H-Series Triacs Product overview: T850H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T850H-6G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIAC ALTERNISTOR 600V 8A D2PAK

TRIAC ALTERNISTOR 600V 8A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T850H-6G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T850H-6G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T850H-6G-TR
TRIAC ALTERNISTOR 600V 8A D2PAK

TRIAC ALTERNISTOR 600V 8A D2PAK

Supplier's Site
Thyristor TRIAC 600V 84A 3-Pin(2+Tab) D2PAK T/R - 761-T850H-6G-TR - Utmel Electronic Limited
Hong Kong, China
Thyristor TRIAC 600V 84A 3-Pin(2+Tab) D2PAK T/R
761-T850H-6G-TR
Thyristor TRIAC 600V 84A 3-Pin(2+Tab) D2PAK T/R 761-T850H-6G-TR
Thyristor TRIAC 600V 84A 3-Pin(2+Tab) D2PAK T/R

Thyristor TRIAC 600V 84A 3-Pin(2+Tab) D2PAK T/R

Supplier's Site
Sheung Wan, Hong Kong
Triacs Hi temp 8A Triacs

Triacs Hi temp 8A Triacs

Buy Now Datasheet
Triac, 8A, 600V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics - 45AC7912 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 8A, 600V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics
45AC7912
Triac, 8A, 600V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics 45AC7912
TRIAC, 8A, 600V, TO-263-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:80A; Holding Current Max:75mA RoHS Compliant: Yes

TRIAC, 8A, 600V, TO-263-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:80A; Holding Current Max:75mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number 497-7646-2-ND 116105-T850H-6G-TR 300-T850H-6G-TR T850H-6G-TR T850H-6G-TR 761-T850H-6G-TR T850H-6G-TR 45AC7912
Product Name TRIACs Triacs - T850H-6G-TR 8 A 600 V Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Thyristor TRIAC 600V 84A 3-Pin(2+Tab) D2PAK T/R Triacs Triac, 8A, 600V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2Pak (2 Leads + Tab), TO-263AB D2PAK; TO-263 (D2PAK)
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VDRM 600 volts 600 volts 600 volts
ITSM 8 amps
IGT 50 mA 50 mA 50 mA
Unlock Full Specs
to access all available technical data