STMicroelectronics, Inc. Triac ACST310-8B

Description
Overvoltage protected AC switch Product overview: ACST310-8B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST310-8B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Overvoltage protected AC switch Product overview: ACST310-8B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST310-8B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage protected AC switch Product overview: ACST310-8B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST310-8B can be used for catalog matching and distributor lookup.

Overvoltage protected AC switch Product overview: ACST310-8B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST310-8B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - ACST310-8B - 909264-ACST310-8B - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACST310-8B
909264-ACST310-8B
Triacs - ACST310-8B 909264-ACST310-8B
Manufacturer: STMicroelectronics Win Source Part Number: 909264-ACST310-8B Series: ACS™/A.S.D® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 800 V 3 A Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Tube Mounting: Surface Mount Family Name: ACST310 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 909264-ACST310-8B
Series: ACS™/A.S.D®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 800 V 3 A Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: ACST310
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
TRIACs - 497-17278-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 3A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 800V 3A Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACST310-8B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACST310-8B
Discrete Semiconductor Products - Thyristors - TRIACs ACST310-8B
TRIAC SENS GATE 800V 3A DPAK

TRIAC SENS GATE 800V 3A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Triacs Overvoltage protected AC switch

Triacs Overvoltage protected AC switch

Buy Now Datasheet
TRIAC SENS GATE 800V 3A DPAK

TRIAC SENS GATE 800V 3A DPAK

Supplier's Site Datasheet
TRIAC SENS GATE 800V 3A DPAK - 761-ACST310-8B - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 800V 3A DPAK
761-ACST310-8B
TRIAC SENS GATE 800V 3A DPAK 761-ACST310-8B
TRIAC SENS GATE 800V 3A DPAK

TRIAC SENS GATE 800V 3A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Triacs Triacs Thyristors Triacs Thyristors Triacs Triacs
Product Number 300-ACST310-8B 909264-ACST310-8B 497-17278-ND ACST310-8B ACST310-8B ACST310-8B 761-ACST310-8B
Product Name Triac Triacs - ACST310-8B TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIACs TRIAC SENS GATE 800V 3A DPAK
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type DPAK; DPAK DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
VDRM 800 volts 800 volts
IGT 10 mA 10 mA
Unlock Full Specs
to access all available technical data