50mA 50mA 800V Two-way thyristor TO-3P TRIACs ROHS
| LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | BTA26-800BW | 16662-BTA26-800BW |
| Product Name | Triode/MOS Tube/Transistor >> TRIACs | TO-3P TRIACs ROHS |
| Standards and Certifications | RoHS | |
| Package Type | TO-3P | |
| VDRM | 800 volts | |
| ITSM | 250 amps | |
| IGT | 50 mA |