Vishay Precision Group SCRs - Single - VS-ST333C08CFM1 VS-ST333C08CFM1

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 795526-VS-ST333C08CF M1 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-200AB, E-PUK Mounting: Chassis Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 9250A, 9700A SCR Type: Standard Recovery Family Name: VS-ST333C08 Categories: Discrete Semiconductor Products Manufacturer Package: TO-200AB (E-Puk) Current - On State (It (RMS)) (Maximum): 1435A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 200mA Current - Hold (Ih) (Maximum): 600mA Voltage - On State (Vtm) (Maximum): 1.96V Current - On State (It (AV)) (Maximum): 720A Current - Off State (Maximum): 50mA Alternative Parts (Cross-Reference): 700PE80; Introduction Date: January 07, 2014 Country of Origin: India Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 795526-VS-ST333C08CF M1 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-200AB, E-PUK Mounting: Chassis Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 9250A, 9700A SCR Type: Standard Recovery Family Name: VS-ST333C08 Categories: Discrete Semiconductor Products Manufacturer Package: TO-200AB (E-Puk) Current - On State (It (RMS)) (Maximum): 1435A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 200mA Current - Hold (Ih) (Maximum): 600mA Voltage - On State (Vtm) (Maximum): 1.96V Current - On State (It (AV)) (Maximum): 720A Current - Off State (Maximum): 50mA Alternative Parts (Cross-Reference): 700PE80; Introduction Date: January 07, 2014 Country of Origin: India Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-ST333C08CFM1 - 795526-VS-ST333C08CFM1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-ST333C08CFM1
795526-VS-ST333C08CFM1
SCRs - Single - VS-ST333C08CFM1 795526-VS-ST333C08CFM1
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 795526-VS-ST333C08CF M1 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-200AB, E-PUK Mounting: Chassis Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 9250A, 9700A SCR Type: Standard Recovery Family Name: VS-ST333C08 Categories: Discrete Semiconductor Products Manufacturer Package: TO-200AB (E-Puk) Current - On State (It (RMS)) (Maximum): 1435A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 200mA Current - Hold (Ih) (Maximum): 600mA Voltage - On State (Vtm) (Maximum): 1.96V Current - On State (It (AV)) (Maximum): 720A Current - Off State (Maximum): 50mA Alternative Parts (Cross-Reference): 700PE80; Introduction Date: January 07, 2014 Country of Origin: India Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 795526-VS-ST333C08CFM1
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C
Package: TO-200AB, E-PUK
Mounting: Chassis Mount
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 9250A, 9700A
SCR Type: Standard Recovery
Family Name: VS-ST333C08
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-200AB (E-Puk)
Current - On State (It (RMS)) (Maximum): 1435A
Voltage - Gate Trigger (Vgt) (Maximum): 3V
Current - Gate Trigger (Igt) (Maximum): 200mA
Current - Hold (Ih) (Maximum): 600mA
Voltage - On State (Vtm) (Maximum): 1.96V
Current - On State (It (AV)) (Maximum): 720A
Current - Off State (Maximum): 50mA
Alternative Parts (Cross-Reference): 700PE80;
Introduction Date: January 07, 2014
Country of Origin: India
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-ST333C08CFM1
Discrete Semiconductor Products - Thyristors - SCRs VS-ST333C08CFM1
SCR 800V 1435A TO200AB

SCR 800V 1435A TO200AB

Supplier's Site
SCRs 720 Amp 800 Volt 1435 Amp IT(RMS)

SCRs 720 Amp 800 Volt 1435 Amp IT(RMS)

Buy Now Datasheet
Thyristor SCR 800V 11.5KA 2-Pin TO-200AB - 884-VS-ST333C08CFM1 - Utmel Electronic Limited
Hong Kong, China
Thyristor SCR 800V 11.5KA 2-Pin TO-200AB
884-VS-ST333C08CFM1
Thyristor SCR 800V 11.5KA 2-Pin TO-200AB 884-VS-ST333C08CFM1
Thyristor SCR 800V 11.5KA 2-Pin TO-200AB

Thyristor SCR 800V 11.5KA 2-Pin TO-200AB

Supplier's Site
Silicon Controlled Rectifier,800V V(Drm),720A I(T),to-200Ab Vishay - 55M1153 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Controlled Rectifier,800V V(Drm),720A I(T),to-200Ab Vishay
55M1153
Silicon Controlled Rectifier,800V V(Drm),720A I(T),to-200Ab Vishay 55M1153
SILICON CONTROLLED RECTIFIER,800V V(DRM),720A I(T),TO-200AB

SILICON CONTROLLED RECTIFIER,800V V(DRM),720A I(T),TO-200AB

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 795526-VS-ST333C08CFM1 VS-ST333C08CFM1 VS-ST333C08CFM1 884-VS-ST333C08CFM1 55M1153
Product Name SCRs - Single - VS-ST333C08CFM1 Discrete Semiconductor Products - Thyristors - SCRs SCRs Thyristor SCR 800V 11.5KA 2-Pin TO-200AB Silicon Controlled Rectifier,800V V(Drm),720A I(T),to-200Ab Vishay
Thyristor Type SCR SCR SCR SCR
Package Type TO-200AB, E-PUK TO-200AB, E-PUK TO-200AB, E-PUK
VDRM 800 volts 800 volts 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
SCRs - Single - MCR218-6G - 884396-MCR218-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details