Littelfuse, Inc. SCRs - Single - S602TSRP S602TSRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 027859-S602TSRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 950mA Current - On State (It (RMS)) (Max): 1.5A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 15A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 027859-S602TSRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 950mA Current - On State (It (RMS)) (Max): 1.5A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 15A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - S602TSRP - 027859-S602TSRP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S602TSRP
027859-S602TSRP
SCRs - Single - S602TSRP 027859-S602TSRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 027859-S602TSRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 950mA Current - On State (It (RMS)) (Max): 1.5A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 15A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 027859-S602TSRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 950mA
Current - On State (It (RMS)) (Max): 1.5A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 15A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - S602TSRPDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223

SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - S602TSRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223

SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - S602TSRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223

SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
Thyristors - 7931926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7931926
Thyristors 7931926
Thyristor 600V 1.5A Sensitive SOT-223

Thyristor 600V 1.5A Sensitive SOT-223

Supplier's Site
Thyristors - 7931926P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7931926P
Thyristors 7931926P
Thyristor 600V 1.5A Sensitive SOT-223

Thyristor 600V 1.5A Sensitive SOT-223

Supplier's Site
Thyristors - 1659921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1659921
Thyristors 1659921
Thyristor 600V 1.5A Sensitive SOT-223

Thyristor 600V 1.5A Sensitive SOT-223

Supplier's Site
Thyristor, 1.5A, 600V, Sot-223; Peak Repetitive Off State Voltage Littelfuse - 31T1605 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 1.5A, 600V, Sot-223; Peak Repetitive Off State Voltage Littelfuse
31T1605
Thyristor, 1.5A, 600V, Sot-223; Peak Repetitive Off State Voltage Littelfuse 31T1605
THYRISTOR, 1.5A, 600V, SOT-223; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:950mA; On State RMS Current:1.5A; Thyristor Case Style:SOT-223; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

THYRISTOR, 1.5A, 600V, SOT-223; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:950mA; On State RMS Current:1.5A; Thyristor Case Style:SOT-223; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor, 1.5A, 600V, Sot-223, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 93K0056 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 1.5A, 600V, Sot-223, Full Reel; Peak Repetitive Off State Voltage Littelfuse
93K0056
Thyristor, 1.5A, 600V, Sot-223, Full Reel; Peak Repetitive Off State Voltage Littelfuse 93K0056
THYRISTOR, 1.5A, 600V, SOT-223, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:950mA; On State RMS Current:1.5A; Thyristor Case Style:SOT-223; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

THYRISTOR, 1.5A, 600V, SOT-223, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:950mA; On State RMS Current:1.5A; Thyristor Case Style:SOT-223; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S602TSRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S602TSRP
Discrete Semiconductor Products - Thyristors - SCRs S602TSRP
SCR 600V 1.5A SOT223

SCR 600V 1.5A SOT223

Supplier's Site
SCR SENS 600V 1.5A SOT223 - 461-S602TSRP - Utmel Electronic Limited
Hong Kong, China
SCR SENS 600V 1.5A SOT223
461-S602TSRP
SCR SENS 600V 1.5A SOT223 461-S602TSRP
SCR SENS 600V 1.5A SOT223

SCR SENS 600V 1.5A SOT223

Supplier's Site
Sheung Wan, Hong Kong
SCRs Sen SCR 600V 1.5A 200uA

SCRs Sen SCR 600V 1.5A 200uA

Buy Now Datasheet
SCR 600V 1.5A SOT223

SCR 600V 1.5A SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 027859-S602TSRP S602TSRPDKR-ND 7931926 7931926P 31T1605 S602TSRP 461-S602TSRP S602TSRP S602TSRP
Product Name SCRs - Single - S602TSRP SCRs Thyristors Thyristors Thyristor, 1.5A, 600V, Sot-223; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCR SENS 600V 1.5A SOT223 SCRs SCRs
Thyristor Type SCR SCR Scr SCR; SCR SCR SCR SCR SCR
Package Type SOT-223 TO-261-4, TO-261AA SOT223; Sot-223 SOT223; SOT-223 SOT223; SOT-223 TO-261-4, TO-261AA TO-261-4, TO-261AA TO-261-4, TO-261AA
VDRM 600 volts 600 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1954611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B624-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - FODM3052R1V - 872190-FODM3052R1V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT320N16SOFTIMHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details