Vishay Intertechnology, Inc. SCRs VS-25TTS12SPBF

Description
SCR 1.2kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
SCR 1.2kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-25TTS12SPBF-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)

SCR 1.2kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
SCRs - Single - VS-25TTS12SPBF - 906095-VS-25TTS12SPBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-25TTS12SPBF
906095-VS-25TTS12SPBF
SCRs - Single - VS-25TTS12SPBF 906095-VS-25TTS12SPBF
Manufacturer: Vishay Win Source Part Number: 906095-VS-25TTS12SPB F Operating Temperature Range: -40°C ~ 125°C Features: SCR 1.2 kV 25 A Standard Recovery Surface Mount TO-263AB (D²PAK) Package: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 25TTS12 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: Vishay
Win Source Part Number: 906095-VS-25TTS12SPBF
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 1.2 kV 25 A Standard Recovery Surface Mount TO-263AB (D²PAK)
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: 25TTS12
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
SCR PHASE CTRL 1200V 25A D2PAK - 884-VS-25TTS12SPBF - Utmel Electronic Limited
Hong Kong, China
SCR PHASE CTRL 1200V 25A D2PAK
884-VS-25TTS12SPBF
SCR PHASE CTRL 1200V 25A D2PAK 884-VS-25TTS12SPBF
SCR PHASE CTRL 1200V 25A D2PAK

SCR PHASE CTRL 1200V 25A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Thyristors Thyristors Thyristors
Product Number VS-25TTS12SPBF-ND 906095-VS-25TTS12SPBF 884-VS-25TTS12SPBF
Product Name SCRs SCRs - Single - VS-25TTS12SPBF SCR PHASE CTRL 1200V 25A D2PAK
Thyristor Type SCR SCR SCR
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263AB (D2PAK) TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B681-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - MOC3032SM - 885521-MOC3032SM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T430N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1800 volts
View Details