STMicroelectronics, Inc. TRIACs BTA16-800SWRG

Description
TRIAC Logic - Sensitive Gate 800V 16A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 800V 16A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-16148-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 16A Through Hole TO-220

TRIAC Logic - Sensitive Gate 800V 16A Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1278737-BTA16-800SWRG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1278737-BTA16-800SWRG
Discrete Semiconductor Products - Thyristors - TRIACs 1278737-BTA16-800SWRG
Win Source Part Number: 1278737-BTA16-800SWR G Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 15 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 10 mA Current - On State (It (RMS)) (Max): 16 A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Logic - Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Other Names: BTA16-800SWRG,497-16 148-5 Base Product Number: BTA16

Win Source Part Number: 1278737-BTA16-800SWRG
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 50
Current - Hold (Ih) (Max): 15 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 16 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: BTA16-800SWRG,497-16148-5
Base Product Number: BTA16

Buy Now Datasheet
16A standard and Snubberless™ Triacs Product overview: BTA16-800SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-800SWRG can be used for catalog matching and distributor lookup.

16A standard and Snubberless™ Triacs Product overview: BTA16-800SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-800SWRG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA16-800SWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA16-800SWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA16-800SWRG
TRIAC SENS GATE 800V 16A TO220

TRIAC SENS GATE 800V 16A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs 16 A Snubberless logic standard TRI

Triacs 16 A Snubberless logic standard TRI

Buy Now Datasheet
TRIAC SENS GATE 800V 16A TO220AB

TRIAC SENS GATE 800V 16A TO220AB

Supplier's Site Datasheet
TRIAC SENS GATE 800V 16A TO220AB - 761-BTA16-800SWRG - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 800V 16A TO220AB
761-BTA16-800SWRG
TRIAC SENS GATE 800V 16A TO220AB 761-BTA16-800SWRG
TRIAC SENS GATE 800V 16A TO220AB

TRIAC SENS GATE 800V 16A TO220AB

Supplier's Site
Triac, 16A, 800V, To-220Abins; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 51AC8904 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 16A, 800V, To-220Abins; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
51AC8904
Triac, 16A, 800V, To-220Abins; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 51AC8904
TRIAC, 16A, 800V, TO-220ABINS; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):16A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W;RoHS Compliant: Yes

TRIAC, 16A, 800V, TO-220ABINS; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):16A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Thyristors Triacs Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number 497-16148-5-ND 1278737-BTA16-800SWRG 300-BTA16-800SWRG BTA16-800SWRG BTA16-800SWRG BTA16-800SWRG 761-BTA16-800SWRG 51AC8904
Product Name TRIACs Discrete Semiconductor Products - Thyristors - TRIACs 16A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIACs TRIAC SENS GATE 800V 16A TO220AB Triac, 16A, 800V, To-220Abins; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
Package Type TO-220; TO-220-3 Tube TO-220AB TO-220-3 TO-220-3 TO-220-3 TO-220; TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts 800 volts 800 volts
ITSM 16 amps
IGT 10 mA 10 mA 10 mA 10 mA
Unlock Full Specs
to access all available technical data