STMicroelectronics, Inc. 8A DPAK Triac T835-600B

Description
8A Snubberless™ Triacs in DPAK and D2PAK Product overview: T835-600B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835-600B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8A Snubberless™ Triacs in DPAK and D2PAK Product overview: T835-600B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835-600B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A DPAK Triac
300-T835-600B
8A DPAK Triac 300-T835-600B
8A Snubberless™ Triacs in DPAK and D2PAK Product overview: T835-600B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835-600B can be used for catalog matching and distributor lookup.

8A Snubberless™ Triacs in DPAK and D2PAK Product overview: T835-600B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835-600B can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-15808-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount DPAK

TRIAC Alternistor - Snubberless 600V 8A Surface Mount DPAK

Buy Now Datasheet
Triacs - T835-600B - 1105197-T835-600B - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T835-600B
1105197-T835-600B
Triacs - T835-600B 1105197-T835-600B
Manufacturer: STMicroelectronics Win Source Part Number: 1105197-T835-600B Packaging: Tube/Rail Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Alternistor - Snubberless Family Name: T835-600B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Alternative Parts (Cross-Reference): FT0814MD00TR; Q6008DH4; QJ6008DH4TP; QJ6008DH4RP; Introduction Date: September 20, 2001 ECCN: EAR99 Country of Origin: China, Italy, Malta, Morocco, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1105197-T835-600B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Alternistor - Snubberless
Family Name: T835-600B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Alternative Parts (Cross-Reference): FT0814MD00TR; Q6008DH4; QJ6008DH4TP; QJ6008DH4RP;
Introduction Date: September 20, 2001
ECCN: EAR99
Country of Origin: China, Italy, Malta, Morocco, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIAC ALTERNISTOR 600V 8A DPAK

TRIAC ALTERNISTOR 600V 8A DPAK

Supplier's Site Datasheet
Triac, 8A, 600V, To-252-3; Peak Repetitive Off State Voltage Stmicroelectronics - 45AC7909 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 8A, 600V, To-252-3; Peak Repetitive Off State Voltage Stmicroelectronics
45AC7909
Triac, 8A, 600V, To-252-3; Peak Repetitive Off State Voltage Stmicroelectronics 45AC7909
TRIAC, 8A, 600V, TO-252-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.2V; Peak Non Repetitive Surge Current:80A; Holding Current Max:35mA RoHS Compliant: Yes

TRIAC, 8A, 600V, TO-252-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.2V; Peak Non Repetitive Surge Current:80A; Holding Current Max:35mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 8.0 Amp 600 Volt

Triacs 8.0 Amp 600 Volt

Buy Now Datasheet
Thyristor TRIAC 600V 84A 3-Pin(2+Tab) DPAK Tube - 761-T835-600B - Utmel Electronic Limited
Hong Kong, China
Thyristor TRIAC 600V 84A 3-Pin(2+Tab) DPAK Tube
761-T835-600B
Thyristor TRIAC 600V 84A 3-Pin(2+Tab) DPAK Tube 761-T835-600B
Thyristor TRIAC 600V 84A 3-Pin(2+Tab) DPAK Tube

Thyristor TRIAC 600V 84A 3-Pin(2+Tab) DPAK Tube

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - T835-600B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T835-600B
Discrete Semiconductor Products - Thyristors - TRIACs T835-600B
TRIAC ALTERNISTOR 600V 8A DPAK

TRIAC ALTERNISTOR 600V 8A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number 300-T835-600B 497-15808-5-ND 1105197-T835-600B T835-600B 45AC7909 T835-600B 761-T835-600B T835-600B
Product Name 8A DPAK Triac TRIACs Triacs - T835-600B TRIACs Triac, 8A, 600V, To-252-3; Peak Repetitive Off State Voltage Stmicroelectronics Triacs Thyristor TRIAC 600V 84A 3-Pin(2+Tab) DPAK Tube Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS
Package Type DPAK DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 D-Pak DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252 (DPAK) DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
VRRM 600 volts 600 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F) -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data