onsemi TRIACs MAC997A8RLRPG

Description
TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - MAC997A8RLRPG-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92 (TO-226)

TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92 (TO-226)

Buy Now Datasheet
Sensitive Gate Triac, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MAC997A8RLRPG from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC997A8RLRPG can be used for catalog matching and distributor lookup.

Sensitive Gate Triac, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MAC997A8RLRPG from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC997A8RLRPG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - MAC997A8RLRPG - 880937-MAC997A8RLRPG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC997A8RLRPG
880937-MAC997A8RLRPG
Triacs - MAC997A8RLRPG 880937-MAC997A8RLRPG
Manufacturer: ON Semiconductor Win Source Part Number: 880937-MAC997A8RLRPG Operating Temperature Range: -40°C ~ 110°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 800 mA Through Hole TO-92 (TO-226) Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: MAC997 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 880937-MAC997A8RLRPG
Operating Temperature Range: -40°C ~ 110°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 800 mA Through Hole TO-92 (TO-226)
Package: Tape & Box (TB)
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MAC997
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC997A8RLRPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC997A8RLRPG
Discrete Semiconductor Products - Thyristors - TRIACs MAC997A8RLRPG
TRIAC SENS GATE 600V 0.8A TO92

TRIAC SENS GATE 600V 0.8A TO92

Supplier's Site
TRIAC SENS GATE 600V 0.8A TO92-3 - 598-MAC997A8RLRPG - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 600V 0.8A TO92-3
598-MAC997A8RLRPG
TRIAC SENS GATE 600V 0.8A TO92-3 598-MAC997A8RLRPG
TRIAC SENS GATE 600V 0.8A TO92-3

TRIAC SENS GATE 600V 0.8A TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Thyristors Triacs Triacs Triacs Triacs
Product Number MAC997A8RLRPG-ND 300-MAC997A8RLRPG 880937-MAC997A8RLRPG MAC997A8RLRPG 598-MAC997A8RLRPG
Product Name TRIACs Triac Triacs - MAC997A8RLRPG Discrete Semiconductor Products - Thyristors - TRIACs TRIAC SENS GATE 600V 0.8A TO92-3
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92-3 TO-92 (TO-226) TO-226-3, TO-92-3 Long Body (Formed Leads) TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Operating Temperature -40 to 110 C (-40 to 230 F) -40 C (-40 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Standards and Certifications RoHS RoHS
VRRM 600 volts 600 volts
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data