STMicroelectronics, Inc. Triacs - BTB08-600TWRG BTB08-600TWRG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037326-BTB08-600TWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037326-BTB08-600TWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTB08-600TWRG - 037326-BTB08-600TWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB08-600TWRG
037326-BTB08-600TWRG
Triacs - BTB08-600TWRG 037326-BTB08-600TWRG
Manufacturer: STMicroelectronics Win Source Part Number: 037326-BTB08-600TWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037326-BTB08-600TWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 7142621 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7142621
TRIACs 7142621
Thyristor Triac 8A 600V TO-220AB

Thyristor Triac 8A 600V TO-220AB

Supplier's Site
TRIACs - 7142621P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7142621P
TRIACs 7142621P
Thyristor Triac 8A 600V TO-220AB

Thyristor Triac 8A 600V TO-220AB

Supplier's Site
TRIACs - 1686843 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1686843
TRIACs 1686843
Thyristor Triac 8A 600V TO-220AB

Thyristor Triac 8A 600V TO-220AB

Supplier's Site
TRIACs - 497-7188-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220

TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220

Buy Now Datasheet
TRIAC SENS GATE 600V 8A TO220AB

TRIAC SENS GATE 600V 8A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB08-600TWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB08-600TWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB08-600TWRG
TRIAC SENS GATE 600V 8A TO220

TRIAC SENS GATE 600V 8A TO220

Supplier's Site
Triac, 600V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics - 51AC8906 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
51AC8906
Triac, 600V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics 51AC8906
TRIAC, 600V, 8A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.2V; Peak Non Repetitive Surge Current:80A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 600V, 8A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.2V; Peak Non Repetitive Surge Current:80A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 8.0 Amp 600 Volt

Triacs 8.0 Amp 600 Volt

Buy Now Datasheet
TRIAC SENS GATE 600V 8A TO220AB - 761-BTB08-600TWRG - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 600V 8A TO220AB
761-BTB08-600TWRG
TRIAC SENS GATE 600V 8A TO220AB 761-BTB08-600TWRG
TRIAC SENS GATE 600V 8A TO220AB

TRIAC SENS GATE 600V 8A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors Triacs
Product Number 037326-BTB08-600TWRG 7142621 7142621P 497-7188-5-ND BTB08-600TWRG BTB08-600TWRG 51AC8906 BTB08-600TWRG 761-BTB08-600TWRG
Product Name Triacs - BTB08-600TWRG TRIACs TRIACs TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics Triacs TRIAC SENS GATE 600V 8A TO220AB
Package Type TO-220AB TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-220-3 TO-220-3 TO-220; TO-220AB TO-220-3
VDRM 600 volts 600 volts
ITSM 8 amps
IGT 5 mA 5 mA 5 mA
VGT 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data