Littelfuse, Inc. Low Power SCR up to 1200V EC103D1

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capablity up to 20 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capablity up to 20 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - EC103D1 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
EC103D1
Low Power SCR up to 1200V EC103D1
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capablity up to 20 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capablity up to 20 A

Supplier's Site Datasheet
SCRs - Single - EC103D1 - 1035758-EC103D1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - EC103D1
1035758-EC103D1
SCRs - Single - EC103D1 1035758-EC103D1
Manufacturer: Littelfuse Inc. Win Source Part Number: 1035758-EC103D1 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 12μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 510mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 1μA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1035758-EC103D1
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 12μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 510mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 1μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SCRs - F5232-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92

SCR 400V 800mA Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Scr Thyristor, 0.8A, 400V, To-92-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 33AC0669 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 0.8A, 400V, To-92-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
33AC0669
Scr Thyristor, 0.8A, 400V, To-92-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 33AC0669
SCR THYRISTOR, 0.8A, 400V, TO-92-3; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:12µA; Current It av:510mA; On State RMS Current IT(rms):800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

SCR THYRISTOR, 0.8A, 400V, TO-92-3; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:12µA; Current It av:510mA; On State RMS Current IT(rms):800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

Supplier's Site Datasheet
SCR 400V 800MA TO92

SCR 400V 800MA TO92

Supplier's Site Datasheet
LITTELFUSE EC103D1SCR THYRISTOR, 800mA, 400V, TO-92 - 461-EC103D1 - Utmel Electronic Limited
Hong Kong, China
LITTELFUSE EC103D1SCR THYRISTOR, 800mA, 400V, TO-92
461-EC103D1
LITTELFUSE EC103D1SCR THYRISTOR, 800mA, 400V, TO-92 461-EC103D1
LITTELFUSE EC103D1SCR THYRISTOR, 800mA, 400V, TO-92

LITTELFUSE EC103D1SCR THYRISTOR, 800mA, 400V, TO-92

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - EC103D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
EC103D1
Discrete Semiconductor Products - Thyristors - SCRs EC103D1
SCR 400V 800MA TO92

SCR 400V 800MA TO92

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number EC103D1 1035758-EC103D1 F5232-ND 33AC0669 EC103D1 461-EC103D1 EC103D1
Product Name Low Power SCR up to 1200V SCRs - Single - EC103D1 SCRs Scr Thyristor, 0.8A, 400V, To-92-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse SCRs LITTELFUSE EC103D1SCR THYRISTOR, 800mA, 400V, TO-92 Discrete Semiconductor Products - Thyristors - SCRs
VDRM 400 volts 400 volts 400 volts 400 volts 400 volts
IGT 0.0120 mA
VGT 0.8000 volts
VTM 1.7 volts
IT(RMS) 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data