SCR 800V 12A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 800V 12A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 800V 12A Standard Recovery Surface Mount TO-252, (D-Pak)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 186603-S8012DRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 20mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 7.6A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 20μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
SCR Type: Standard Recovery
Family Name: S8012D
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252, (D-Pak)
Alternative Parts (Cross-Reference): TN1215-800B; TN1215-800B-TR; S8012D;
Introduction Date: September 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
SCR THYRISTOR, 7.6A, 800V, TO-252; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:20mA; Average On State Current:7.6A; On State RMS Current:12A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
SCR THYRISTOR, 7.6A, 800V, TO-252; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:20mA; Average On State Current:7.6A; On State RMS Current:12A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
SCR 800V 12A TO252
SCR NON-SENS 800V 12A TO-252AA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S8012DCT-ND | 186603-S8012DRP | S8012DRP | 12J3391 | S8012DRP | 461-S8012DRP |
| Product Name | SCRs | SCRs - Single - S8012DRP | SCRs | Scr Thyristor, 7.6A, 800V, To-252; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs | SCR NON-SENS 800V 12A TO-252AA |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252, (D-Pak) | TO-252AA | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 800 volts | 800 volts | 800 volts |