Vishay Intertechnology, Inc. SCRs - Single - 16TTS08STRL 16TTS08STRL

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121457-16TTS08STRL Packaging: Tape and Reel Mounting Style: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 200A at 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 1.4V Current - On State (It (AV)) (Maximum): 10A Current - Off State (Maximum): 500μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: 16TTS* Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121457-16TTS08STRL Packaging: Tape and Reel Mounting Style: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 200A at 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 1.4V Current - On State (It (AV)) (Maximum): 10A Current - Off State (Maximum): 500μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: 16TTS* Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - 16TTS08STRL - 1121457-16TTS08STRL - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 16TTS08STRL
1121457-16TTS08STRL
SCRs - Single - 16TTS08STRL 1121457-16TTS08STRL
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121457-16TTS08STRL Packaging: Tape and Reel Mounting Style: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 200A at 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 1.4V Current - On State (It (AV)) (Maximum): 10A Current - Off State (Maximum): 500μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: 16TTS* Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121457-16TTS08STRL
Packaging: Tape and Reel
Mounting Style: SMD
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A at 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 60mA
Current - Hold (Ih) (Maximum): 100mA
Voltage - On State (Vtm) (Maximum): 1.4V
Current - On State (It (AV)) (Maximum): 10A
Current - Off State (Maximum): 500μA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: 16TTS*
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)

Buy Now
SCR PHASE CONT 800V 16A D2PAK - 884-16TTS08STRL - Utmel Electronic Limited
Hong Kong, China
SCR PHASE CONT 800V 16A D2PAK
884-16TTS08STRL
SCR PHASE CONT 800V 16A D2PAK 884-16TTS08STRL
SCR PHASE CONT 800V 16A D2PAK

SCR PHASE CONT 800V 16A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Thyristors Thyristors
Product Number 1121457-16TTS08STRL 884-16TTS08STRL
Product Name SCRs - Single - 16TTS08STRL SCR PHASE CONT 800V 16A D2PAK
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B662-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8PM-12LA-A8 - 913122-BCR8PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack2
Pin Count 5
View Details