Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - QUADRAC - Series: QxxxxLTx - Q6006LTH Q6006LTH

Description
Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor Quadrac device (QxxxxLTH) eliminates the need for a snubber network.The Quadrac device is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. Its primary purpose is for AC switching and phase control applications such as speed controls, temperature modulation controls, and lighting controls where noise immunity is required.Triac current capacities range from 4A to 15A with voltage ranges from 200V to 600V. Quadrac devices are available in the TO-220 package.The TO-220 package is electrically isolated to 2500V rms from the leads to mounting surface. 4000V rms is available on special order. This means that no external isolation is required, thus eliminating the need for separate insulators and insulator-mounting steps and saving dollars over "hot tab" devices. All Teccor triac and diac chips have glass-passivated junctions to ensure long-term device reliability and parameter stability.Variations of devices in this data sheet are available for custom design applications. Consult the factory for more information.
Request a Quote Datasheet
Description
Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor Quadrac device (QxxxxLTH) eliminates the need for a snubber network.The Quadrac device is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. Its primary purpose is for AC switching and phase control applications such as speed controls, temperature modulation controls, and lighting controls where noise immunity is required.Triac current capacities range from 4A to 15A with voltage ranges from 200V to 600V. Quadrac devices are available in the TO-220 package.The TO-220 package is electrically isolated to 2500V rms from the leads to mounting surface. 4000V rms is available on special order. This means that no external isolation is required, thus eliminating the need for separate insulators and insulator-mounting steps and saving dollars over "hot tab" devices. All Teccor triac and diac chips have glass-passivated junctions to ensure long-term device reliability and parameter stability.Variations of devices in this data sheet are available for custom design applications. Consult the factory for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - QUADRAC - Series: QxxxxLTx - Q6006LTH - Q6006LTH - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - QUADRAC - Series: QxxxxLTx - Q6006LTH
Q6006LTH
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - QUADRAC - Series: QxxxxLTx - Q6006LTH Q6006LTH
Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor Quadrac device (QxxxxLTH) eliminates the need for a snubber network.The Quadrac device is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. Its primary purpose is for AC switching and phase control applications such as speed controls, temperature modulation controls, and lighting controls where noise immunity is required.Triac current capacities range from 4A to 15A with voltage ranges from 200V to 600V. Quadrac devices are available in the TO-220 package.The TO-220 package is electrically isolated to 2500V rms from the leads to mounting surface. 4000V rms is available on special order. This means that no external isolation is required, thus eliminating the need for separate insulators and insulator-mounting steps and saving dollars over "hot tab" devices. All Teccor triac and diac chips have glass-passivated junctions to ensure long-term device reliability and parameter stability.Variations of devices in this data sheet are available for custom design applications. Consult the factory for more information.

Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor Quadrac device (QxxxxLTH) eliminates the need for a snubber network.The Quadrac device is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. Its primary purpose is for AC switching and phase control applications such as speed controls, temperature modulation controls, and lighting controls where noise immunity is required.Triac current capacities range from 4A to 15A with voltage ranges from 200V to 600V. Quadrac devices are available in the TO-220 package.The TO-220 package is electrically isolated to 2500V rms from the leads to mounting surface. 4000V rms is available on special order. This means that no external isolation is required, thus eliminating the need for separate insulators and insulator-mounting steps and saving dollars over "hot tab" devices. All Teccor triac and diac chips have glass-passivated junctions to ensure long-term device reliability and parameter stability.Variations of devices in this data sheet are available for custom design applications. Consult the factory for more information.

Supplier's Site Datasheet
TRIACs - Q6006LTH-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Internally Triggered 600V 6A Through Hole TO-220 Isolated Tab

TRIAC Internally Triggered 600V 6A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Triacs - Q6006LTH - 1241192-Q6006LTH - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6006LTH
1241192-Q6006LTH
Triacs - Q6006LTH 1241192-Q6006LTH
Manufacturer: Teccor Electronics Win Source Part Number: 1241192-Q6006LTH Manufacturer Homepage: www.littelfuse.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Teccor Electronics
Win Source Part Number: 1241192-Q6006LTH
Manufacturer Homepage: www.littelfuse.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Isolated 600V 80A Triac
300-Q6006LTH
Isolated 600V 80A Triac 300-Q6006LTH
Thyristor Quadrac 600V 80A 3-Pin(3+Tab) TO-220AB Isolated Product overview: Q6006LTH from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 80A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6006LTH can be used for catalog matching and distributor lookup.

Thyristor Quadrac 600V 80A 3-Pin(3+Tab) TO-220AB Isolated Product overview: Q6006LTH from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 80A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6006LTH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6006LTH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6006LTH
Discrete Semiconductor Products - Thyristors - TRIACs Q6006LTH
TRIAC INT TRIGGER 600V 6A TO220

TRIAC INT TRIGGER 600V 6A TO220

Supplier's Site
TRIAC INT TRIGGER 600V 6A TO220 - 461-Q6006LTH - Utmel Electronic Limited
Hong Kong, China
TRIAC INT TRIGGER 600V 6A TO220
461-Q6006LTH
TRIAC INT TRIGGER 600V 6A TO220 461-Q6006LTH
TRIAC INT TRIGGER 600V 6A TO220

TRIAC INT TRIGGER 600V 6A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs
Q6006LTH
Triacs Q6006LTH
Triacs 600V 6A 33/43V

Triacs 600V 6A 33/43V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors
Product Number Q6006LTH Q6006LTH-ND 1241192-Q6006LTH 300-Q6006LTH Q6006LTH 461-Q6006LTH Q6006LTH
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - QUADRAC - Series: QxxxxLTx - Q6006LTH TRIACs Triacs - Q6006LTH Isolated 600V 80A Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIAC INT TRIGGER 600V 6A TO220 Triacs
Standards and Certifications RoHS RoHS RoHS
VTM 1.6 volts
IT(RMS) 6 amps 6 amps
Package Type TO-220; TO-220-3 Isolated Tab TO-220-3 TO-220-3 Isolated Tab TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data