Manufacturer: Panasonic Electric Works
Win Source Part Number: 1146609-APT1231
Packaging: Tube
Mounting Style: Through Hole
Approvals: cUR, VDE
Output Type: Triac
Voltage - Off State: 600V
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: Yes
Turn On Time: 100μs (Maximum)
Categories: Isolators
Supplier Device Package: 4-DIP
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.panasonic.com/in
Manufacturer Package: 4-DIP
Current - On State (It (RMS)) (Maximum): 50mA
Static dV/dt (Minimum): 500V/μs
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Voltage - Forward (Vf): 1.21V
Panasonic 3.5 mA SPNO Solid State Relay, Zero Crossing PCB mount Triac, 600 V Maximum Load
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 1146609-APT1231 | 590-APT1231 |
| Product Name | Optoisolators - Triac, SCR Output - APT1231 | Panasonic 3.5 mA SPNO Solid State Relay, Zero Crossing PCB mount Triac, 600 V Maximum Load |
| Package Type | DIP; 4-DIP | DIP; 4-DIP (0.300, 7.62mm) |
| VDRM | 600 volts | 600 volts |
| ITSM | 0.0500 amps | 0.0500 amps |