Vishay Intertechnology, Inc. SCRs 40TPS08A

Description
SCR 800V 55A Standard Recovery Through Hole TO-247AC
Request a Quote Datasheet
Description
SCR 800V 55A Standard Recovery Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 40TPS08A-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 55A Standard Recovery Through Hole TO-247AC

SCR 800V 55A Standard Recovery Through Hole TO-247AC

Buy Now Datasheet
SCRs - Single - 40TPS08A - 1128616-40TPS08A - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 40TPS08A
1128616-40TPS08A
SCRs - Single - 40TPS08A 1128616-40TPS08A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128616-40TPS08A Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 600A at 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - On State (It (RMS)) (Maximum): 55A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 150mA Voltage - On State (Vtm) (Maximum): 1.85V Current - On State (It (AV)) (Maximum): 35A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): BTW69-1000RG; CS218-55P; 40TPS08A; BTW69-1000; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 40TPS* Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128616-40TPS08A
Packaging: Tube
Mounting Style: Through Hole
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 600A at 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - On State (It (RMS)) (Maximum): 55A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 150mA
Voltage - On State (Vtm) (Maximum): 1.85V
Current - On State (It (AV)) (Maximum): 35A
Current - Off State (Maximum): 500μA
Alternative Parts (Cross-Reference): BTW69-1000RG; CS218-55P; 40TPS08A; BTW69-1000;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 40TPS*
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - 40TPS08A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
40TPS08A
Discrete Semiconductor Products - Thyristors - SCRs 40TPS08A
SCR 800V 55A TO247AC

SCR 800V 55A TO247AC

Supplier's Site
SCR PHASE CNTL 55A 800V TO-247AC - 884-40TPS08A - Utmel Electronic Limited
Hong Kong, China
SCR PHASE CNTL 55A 800V TO-247AC
884-40TPS08A
SCR PHASE CNTL 55A 800V TO-247AC 884-40TPS08A
SCR PHASE CNTL 55A 800V TO-247AC

SCR PHASE CNTL 55A 800V TO-247AC

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 16302781 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16302781
Thyristor/SCR/Triac/Diac/Alternistor 16302781
DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 55A I(T)RMS, 35000MA I(T), 800V V(DRM), 800V V(RRM), 1 ELEMENT, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 55A I(T)RMS, 35000MA I(T), 800V V(DRM), 800V V(RRM), 1 ELEMENT, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Radwell International
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 40TPS08A-ND 1128616-40TPS08A 40TPS08A 884-40TPS08A 16302781
Product Name SCRs SCRs - Single - 40TPS08A Discrete Semiconductor Products - Thyristors - SCRs SCR PHASE CNTL 55A 800V TO-247AC Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR SCR SCR
Package Type TO-247-3 TO-247-3 TO-247-3 TO-247-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - MAC16M - 880934-MAC16M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
B-2 and B-2T Series SCR/Diode Module - B531-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details