Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6012RH5 Q6012RH5

Description
12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6012RH5 - Q6012RH5 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6012RH5
Q6012RH5
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6012RH5 Q6012RH5
12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Singapore, Singapore
600V 12A Triac
300-Q6012RH5
600V 12A Triac 300-Q6012RH5
Alternistor TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: Q6012RH5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6012RH5 can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: Q6012RH5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6012RH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q6012RH5 - 890560-Q6012RH5 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6012RH5
890560-Q6012RH5
Triacs - Q6012RH5 890560-Q6012RH5
Manufacturer: Littelfuse Inc. Win Source Part Number: 890560-Q6012RH5 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab Package: Bulk Package: TO-220-3 Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-220 Non-Isolated Tab ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 890560-Q6012RH5
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Non-Isolated Tab
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet
TRIACs - Q6012RH5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220 Non-Isolated Tab

TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220 Non-Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6012RH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6012RH5
Discrete Semiconductor Products - Thyristors - TRIACs Q6012RH5
TRIAC ALTERNISTOR 600V 12A TO220

TRIAC ALTERNISTOR 600V 12A TO220

Supplier's Site
TRIAC ALTERNISTOR 600V 12A TO220 - 461-Q6012RH5 - Utmel Electronic Limited
Hong Kong, China
TRIAC ALTERNISTOR 600V 12A TO220
461-Q6012RH5
TRIAC ALTERNISTOR 600V 12A TO220 461-Q6012RH5
TRIAC ALTERNISTOR 600V 12A TO220

TRIAC ALTERNISTOR 600V 12A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number Q6012RH5 300-Q6012RH5 890560-Q6012RH5 Q6012RH5-ND Q6012RH5 461-Q6012RH5
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6012RH5 600V 12A Triac Triacs - Q6012RH5 TRIACs Discrete Semiconductor Products - Thyristors - TRIACs TRIAC ALTERNISTOR 600V 12A TO220
Standards and Certifications RoHS RoHS RoHS
VTM 1.6 volts
IT(RMS) 12 amps 12 amps
Package Type TO-220-3 TO-220 Non-Isolated Tab TO-220; TO-220-3 TO-220-3 TO-220-3
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data