Manufacturer: STMicroelectronics
Win Source Part Number: 195346-T410-800T
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
TRIAC Logic - Sensitive Gate 800V 4A Through Hole TO-220AB
4A logic level Triacs Product overview: T410-800T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T410-800T can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 800V 4A TO220AB
TRIAC SENS GATE 800V 4A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 195346-T410-800T | 497-T410-800T-ND | 300-T410-800T | 761-T410-800T | T410-800T | T410-800T |
| Product Name | Triacs - T410-800T | TRIACs | 4A Triac | TRIAC SENS GATE 800V 4A TO220AB | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | TO-220-3 | |
| VDRM | 800 volts | 800 volts | 800 volts | |||
| ITSM | 4 amps | 4 amps | ||||
| IGT | 10 mA | 10 mA | 10 mA | |||
| VGT | 1.3 volts | 1.3 volts | 1.3 volts |