WeEn Semiconductors TRIACs BTA201W-600E,115

Description
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 1740-1100-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73

Buy Now Datasheet
TRIACs - 1740-1100-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73

Buy Now Datasheet
Triacs - BTA201W-600E,115 - 1024701-BTA201W-600E,115 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA201W-600E,115
1024701-BTA201W-600E,115
Triacs - BTA201W-600E,115 1024701-BTA201W-600E,115
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024701-BTA201W-600E ,115 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 12mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.7A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024701-BTA201W-600E,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 12mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.7A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
TRIAC SENS GATE 600V 1A SC73 Product overview: BTA201W-600E,115 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA201W-600E,115 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 1A SC73 Product overview: BTA201W-600E,115 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA201W-600E,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, 600V, 1A, Sc-73 Rohs Compliant Ween Semiconductors - 53AH6718 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 1A, Sc-73 Rohs Compliant Ween Semiconductors
53AH6718
Triac, 600V, 1A, Sc-73 Rohs Compliant Ween Semiconductors 53AH6718
TRIAC, 600V, 1A, SC-73 ROHS COMPLIANT: YES

TRIAC, 600V, 1A, SC-73 ROHS COMPLIANT: YES

Supplier's Site Datasheet
TRIAC SENS GATE 600V 1A SC73 - 887-BTA201W-600E,115 - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 600V 1A SC73
887-BTA201W-600E,115
TRIAC SENS GATE 600V 1A SC73 887-BTA201W-600E,115
TRIAC SENS GATE 600V 1A SC73

TRIAC SENS GATE 600V 1A SC73

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA201W-600E,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA201W-600E,115
Discrete Semiconductor Products - Thyristors - TRIACs BTA201W-600E,115
TRIAC SENS GATE 600V 1A SC73

TRIAC SENS GATE 600V 1A SC73

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs Triacs Triacs
Product Number 1740-1100-2-ND 1024701-BTA201W-600E,115 300-BTA201W-600E,115 53AH6718 887-BTA201W-600E,115 BTA201W-600E,115
Product Name TRIACs Triacs - BTA201W-600E,115 600V 1A Triac Triac, 600V, 1A, Sc-73 Rohs Compliant Ween Semiconductors TRIAC SENS GATE 600V 1A SC73 Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-261-4, TO-261AA SOT-223 Tape & Reel (TR) TO-261-4, TO-261AA TO-261-4, TO-261AA
Operating Temperature 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
VDRM 600 volts 600 volts 600 volts 600 volts
ITSM 1 amps 1 amps 1 amps
IGT 10 mA 10 mA 10 mA 10 mA
Unlock Full Specs
to access all available technical data