STMicroelectronics, Inc. SCRs - Single - X00619MN5AL2 X00619MN5AL2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036549-X00619MN5AL2 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.35V Current - On State (It (AV)) (Max): 500mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 1μA Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 10A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036549-X00619MN5AL2 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.35V Current - On State (It (AV)) (Max): 500mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 1μA Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 10A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - X00619MN5AL2 - 036549-X00619MN5AL2 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - X00619MN5AL2
036549-X00619MN5AL2
SCRs - Single - X00619MN5AL2 036549-X00619MN5AL2
Manufacturer: STMicroelectronics Win Source Part Number: 036549-X00619MN5AL2 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.35V Current - On State (It (AV)) (Max): 500mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 1μA Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 10A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 036549-X00619MN5AL2
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.35V
Current - On State (It (AV)) (Max): 500mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 1μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 10A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - 497-X00619MN5AL2TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - 497-X00619MN5AL2CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - 497-X00619MN5AL2DKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800MA SOT-223

SCR 600V 800MA SOT-223

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 0.8A Sensitive Gate 600V SCR 30-200uA

SCRs 0.8A Sensitive Gate 600V SCR 30-200uA

Buy Now Datasheet
SCRs 0.8A Sensitive Gate 600V SCR 30-200uA - 761-X00619MN5AL2 - Utmel Electronic Limited
Hong Kong, China
SCRs 0.8A Sensitive Gate 600V SCR 30-200uA
761-X00619MN5AL2
SCRs 0.8A Sensitive Gate 600V SCR 30-200uA 761-X00619MN5AL2
SCRs 0.8A Sensitive Gate 600V SCR 30-200uA

SCRs 0.8A Sensitive Gate 600V SCR 30-200uA

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - X00619MN5AL2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
X00619MN5AL2
Discrete Semiconductor Products - Thyristors - SCRs X00619MN5AL2
SCR 600V 800MA SOT223

SCR 600V 800MA SOT223

Supplier's Site
SCR 600V 800MA SOT223

SCR 600V 800MA SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 036549-X00619MN5AL2 497-X00619MN5AL2TR-ND X00619MN5AL2 761-X00619MN5AL2 X00619MN5AL2 X00619MN5AL2
Product Name SCRs - Single - X00619MN5AL2 SCRs SCRs SCRs 0.8A Sensitive Gate 600V SCR 30-200uA Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR SCR
Package Type SOT-223 TO-261-4, TO-261AA TO-261-4, TO-261AA TO-261-4, TO-261AA TO-261-4, TO-261AA
VDRM 600 volts 600 volts 600 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010073 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - NCR169D - 928950-NCR169D - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details