Win Source Part Number: 1011134-T610T-8FP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 50
Current - Hold (Ih) (Max): 15 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 6 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 45A, 47A
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FPAB
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: -497-15021-5,497-150
Base Product Number: T610
TRIAC Logic - Sensitive Gate 800V 6A Through Hole TO-220FPAB
Logic Level 6A TRIAC Product overview: T610T-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T610T-8FP can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 800V TO-220FPAB
Triac, 800 V, 10 mA, 6 A, 45 A, 15 mA, 1.3 V RoHS Compliant: Yes
STMICROELECTRONICS T610T-8FP Triac, 800 V, 10 mA, 1.3 V, TO-220FPAB, 45 A
TRIAC SENS GATE 800V TO-220FPAB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 1011134-T610T-8FP | 497-15021-5-ND | 300-T610T-8FP | T610T-8FP | T610T-8FP | 31Y4950 | 761-T610T-8FP | T610T-8FP |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | 6A Triac | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 800 V, 10 Ma, 6 A, 45 A, 15 Ma, 1.3 V Rohs Compliant Stmicroelectronics | STMICROELECTRONICS T610T-8FP Triac, 800 V, 10 mA, 1.3 V, TO-220FPAB, 45 A | TRIACs |
| Package Type | Tube | TO-220; TO-220-3 Full Pack | TO-220-3 | TO-220-3 Full Pack | TO-220-3 Full Pack | TO-220-3 Full Pack | ||
| VDRM | 800 volts | 800 volts | 800 volts | |||||
| ITSM | 6 amps | |||||||
| IGT | 10 mA | 10 mA | 10 mA | |||||
| VGT | 1.3 volts | 1.3 volts | 1.3 volts |