Littelfuse, Inc. Low Power SCR up to 1200V SK055RTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SK055RTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SK055RTP
Low Power SCR up to 1200V SK055RTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Supplier's Site Datasheet
SCRs - F7263-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 55A Standard Recovery Through Hole TO-220AB-R

SCR 1kV 55A Standard Recovery Through Hole TO-220AB-R

Buy Now Datasheet
SCRs - Single - SK055RTP - 139687-SK055RTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - SK055RTP
139687-SK055RTP
SCRs - Single - SK055RTP 139687-SK055RTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 139687-SK055RTP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 60mA Voltage - Off State: 1000V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 40mA Voltage - On State (Vtm) (Max): 1.8V Current - On State (It (AV)) (Max): 35A Current - On State (It (RMS)) (Max): 55A Current - Off State (Max): 30μA Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB-R Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 139687-SK055RTP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 60mA
Voltage - Off State: 1000V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 40mA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (AV)) (Max): 35A
Current - On State (It (RMS)) (Max): 55A
Current - Off State (Max): 30μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB-R
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK055RTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK055RTP
Discrete Semiconductor Products - Thyristors - SCRs SK055RTP
SCR 1KV 55A TO220AB-R

SCR 1KV 55A TO220AB-R

Supplier's Site
SCR NON-ISOLATED 1KV 55A TO220AB - 461-SK055RTP - Utmel Electronic Limited
Hong Kong, China
SCR NON-ISOLATED 1KV 55A TO220AB
461-SK055RTP
SCR NON-ISOLATED 1KV 55A TO220AB 461-SK055RTP
SCR NON-ISOLATED 1KV 55A TO220AB

SCR NON-ISOLATED 1KV 55A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 1000V 55A

SCRs 1000V 55A

Buy Now Datasheet
Scr Thyristor, 55A, 1Kv, To-220R; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 33AC0968 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 55A, 1Kv, To-220R; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
33AC0968
Scr Thyristor, 55A, 1Kv, To-220R; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 33AC0968
SCR THYRISTOR, 55A, 1KV, TO-220R; Peak Repetitive Off-State Voltage, Vdrm:1kV; Gate Trigger Current Max, Igt:40mA; Current It av:35.5A; On State RMS Current IT(rms):55A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

SCR THYRISTOR, 55A, 1KV, TO-220R; Peak Repetitive Off-State Voltage, Vdrm:1kV; Gate Trigger Current Max, Igt:40mA; Current It av:35.5A; On State RMS Current IT(rms):55A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

Supplier's Site Datasheet
SCR 1KV 55A TO220AB-R

SCR 1KV 55A TO220AB-R

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number SK055RTP F7263-ND 139687-SK055RTP SK055RTP 461-SK055RTP SK055RTP 33AC0968 SK055RTP
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - SK055RTP Discrete Semiconductor Products - Thyristors - SCRs SCR NON-ISOLATED 1KV 55A TO220AB SCRs Scr Thyristor, 55A, 1Kv, To-220R; Peak Repetitive Off-State Voltage, Vdrm Littelfuse SCRs
Standards and Certifications RoHS RoHS RoHS
VDRM 1000 volts 1000 volts 1000 volts 1000 volts 1000 volts
IGT 40 mA
VGT 1.5 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data