STMicroelectronics, Inc. Triacs - BTB12-600CWRG BTB12-600CWRG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 012194-BTB12-600CWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 012194-BTB12-600CWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTB12-600CWRG - 012194-BTB12-600CWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB12-600CWRG
012194-BTB12-600CWRG
Triacs - BTB12-600CWRG 012194-BTB12-600CWRG
Manufacturer: STMicroelectronics Win Source Part Number: 012194-BTB12-600CWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 012194-BTB12-600CWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-12447-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220

Buy Now Datasheet
TRIACs - 8772633 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8772633
TRIACs 8772633
TRIAC 600V 12A Snubberless TO-220AB

TRIAC 600V 12A Snubberless TO-220AB

Supplier's Site
TRIACs - 1458698 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1458698
TRIACs 1458698
TRIAC 600V 12A Snubberless TO-220AB

TRIAC 600V 12A Snubberless TO-220AB

Supplier's Site
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 137126116 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
137126116
Thyristor/SCR/Triac/Diac/Alternistor 137126116
TRIAC, 600V, 12A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS):12A; TRIAC CASE STYLE:TO-220AB; GATE TRIGGER CURRENT MAX (QI), IGT:35MA; GATE TRIGGER VOLTAGE MAX VGT:1.3V; PEAK GATE POWER:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIAC, 600V, 12A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS):12A; TRIAC CASE STYLE:TO-220AB; GATE TRIGGER CURRENT MAX (QI), IGT:35MA; GATE TRIGGER VOLTAGE MAX VGT:1.3V; PEAK GATE POWER:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TRIAC ALTERNISTOR 600V TO220AB - 761-BTB12-600CWRG - Utmel Electronic Limited
Hong Kong, China
TRIAC ALTERNISTOR 600V TO220AB
761-BTB12-600CWRG
TRIAC ALTERNISTOR 600V TO220AB 761-BTB12-600CWRG
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site
Triac, 600V, 12A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics - 51AC8908 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 12A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
51AC8908
Triac, 600V, 12A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics 51AC8908
TRIAC, 600V, 12A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:12A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:120A; Holding Current Max:35mA RoHS Compliant: Yes

TRIAC, 600V, 12A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:12A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:120A; Holding Current Max:35mA RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB12-600CWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB12-600CWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB12-600CWRG
TRIAC ALTERNISTOR 600V 12A TO220

TRIAC ALTERNISTOR 600V 12A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs 12 Amp 600 Volt

Triacs 12 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) Radwell International Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Triacs Thyristors
Product Number 012194-BTB12-600CWRG 497-12447-5-ND 8772633 BTB12-600CWRG 137126116 761-BTB12-600CWRG 51AC8908 BTB12-600CWRG BTB12-600CWRG
Product Name Triacs - BTB12-600CWRG TRIACs TRIACs TRIACs Thyristor/SCR/Triac/Diac/Alternistor TRIAC ALTERNISTOR 600V TO220AB Triac, 600V, 12A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Package Type TO-220AB TO-220; TO-220-3 TO-220; To-220ab TO-220-3 TO-220-3 TO-220; TO-220AB TO-220-3
VDRM 600 volts 600 volts
ITSM 12 amps
IGT 35 mA 35 mA 35 mA
VGT 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data