Manufacturer: WeEn Semiconductors
Win Source Part Number: 808895-BTA204-800E,1
Packaging: Tube
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A
Triac Type: Logic - Sensitive Gate
Supplier Device Package: TO-220AB
Temperature Range - Operating: 125°C
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 12mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: BTA204
TRIAC Logic - Sensitive Gate 800V 4A Through Hole TO-220AB
TRIAC SENS GATE 800V 4A TO220AB
TRIAC SENS GATE 800V 4A TO220AB
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 808895-BTA204-800E,127 | 1740-1103-ND | 887-BTA204-800E,127 | BTA204-800E,127 |
| Product Name | Triacs - BTA204-800E,127 | TRIACs | TRIAC SENS GATE 800V 4A TO220AB | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 | TO-220; TO-220-3 | TO-220-3 | TO-220-3 |
| VDRM | 800 volts | 800 volts | 800 volts | |
| ITSM | 4 amps | 4 amps | ||
| IGT | 10 mA | 10 mA | 10 mA | |
| VGT | 1.5 volts | 1.5 volts | 1.5 volts |