STMicroelectronics, Inc. TRIACs Z0107NN 5AA4

Description
STMicroelectronics, Z0107NN 5AA4
Request a Quote Datasheet
Description
STMicroelectronics, Z0107NN 5AA4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 1888422P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1888422P
TRIACs 1888422P
STMicroelectronics, Z0107NN 5AA4

STMicroelectronics, Z0107NN 5AA4

Supplier's Site
TRIACs - 1888308 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1888308
TRIACs 1888308
STMicroelectronics, Z0107NN 5AA4

STMicroelectronics, Z0107NN 5AA4

Supplier's Site
TRIACs - 1888422 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1888422
TRIACs 1888422
STMicroelectronics, Z0107NN 5AA4

STMicroelectronics, Z0107NN 5AA4

Supplier's Site
Triacs - Z0107NN 5AA4 - 036684-Z0107NN 5AA4 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0107NN 5AA4
036684-Z0107NN 5AA4
Triacs - Z0107NN 5AA4 036684-Z0107NN 5AA4
Manufacturer: STMicroelectronics Win Source Part Number: 036684-Z0107NN 5AA4 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A Triac Type: Logic - Sensitive Gate Family Name: Z0107N Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-223 Alternative Parts (Cross-Reference): BTA2008W-800D,135; BTA2008W-800D; CQ223N TR; CQ223N; Introduction Date: June 29, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 036684-Z0107NN 5AA4
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Family Name: Z0107N
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-223
Alternative Parts (Cross-Reference): BTA2008W-800D,135; BTA2008W-800D; CQ223N TR; CQ223N;
Introduction Date: June 29, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
800V 1A Triac
300-Z0107NN 5AA4
800V 1A Triac 300-Z0107NN 5AA4
TRIAC SENS GATE 800V 1A SOT223 Product overview: Z0107NN 5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107NN 5AA4 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 800V 1A SOT223 Product overview: Z0107NN 5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107NN 5AA4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-4508-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIACs - 497-4508-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIACs - 497-4508-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIAC SENS GATE 800V 1A SOT223 - 761-Z0107NN 5AA4 - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 800V 1A SOT223
761-Z0107NN 5AA4
TRIAC SENS GATE 800V 1A SOT223 761-Z0107NN 5AA4
TRIAC SENS GATE 800V 1A SOT223

TRIAC SENS GATE 800V 1A SOT223

Supplier's Site
TRIAC SENS GATE 800V 1A SOT223

TRIAC SENS GATE 800V 1A SOT223

Supplier's Site Datasheet
Triac, 1A, 800V, Sot-223; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 51AC9812 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 1A, 800V, Sot-223; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
51AC9812
Triac, 1A, 800V, Sot-223; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 51AC9812
TRIAC, 1A, 800V, SOT-223; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):1A; Triac Case Style:SOT-223; Gate Trigger Current Max (QI), Igt:7mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W; Peak RoHS Compliant: Yes

TRIAC, 1A, 800V, SOT-223; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):1A; Triac Case Style:SOT-223; Gate Trigger Current Max (QI), Igt:7mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W; Peak RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0107NN 5AA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0107NN 5AA4
Discrete Semiconductor Products - Thyristors - TRIACs Z0107NN 5AA4
TRIAC SENS GATE 800V 1A SOT223

TRIAC SENS GATE 800V 1A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Triacs 1.0 Amp 800 Volt

Triacs 1.0 Amp 800 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors
Product Number 1888422P 1888308 036684-Z0107NN 5AA4 300-Z0107NN 5AA4 497-4508-1-ND 761-Z0107NN 5AA4 Z0107NN 5AA4 51AC9812 Z0107NN 5AA4 Z0107NN 5AA4
Product Name TRIACs TRIACs Triacs - Z0107NN 5AA4 800V 1A Triac TRIACs TRIAC SENS GATE 800V 1A SOT223 TRIACs Triac, 1A, 800V, Sot-223; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Package Type SOT223; SOT-223 SOT223; Sot-223 SOT-223 Tape & Reel (TR) TO-261-4, TO-261AA TO-261-4, TO-261AA TO-261-4, TO-261AA SOT223; SOT-223 TO-261-4, TO-261AA
Pin Count 4 4 4
VDRM 800 volts 800 volts 800 volts 800 volts 800 volts
ITSM 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data