STMicroelectronics, Inc. Triacs - ACST830-8GTR ACST830-8GTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 076810-ACST830-8GTR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 30mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 076810-ACST830-8GTR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 30mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - ACST830-8GTR - 076810-ACST830-8GTR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACST830-8GTR
076810-ACST830-8GTR
Triacs - ACST830-8GTR 076810-ACST830-8GTR
Manufacturer: STMicroelectronics Win Source Part Number: 076810-ACST830-8GTR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 30mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 076810-ACST830-8GTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 30mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 800V 84A Triac
300-ACST830-8GTR
SMD 800V 84A Triac 300-ACST830-8GTR
TRIAC 800V 84A D2PAK Surface Mount Product overview: ACST830-8GTR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 84A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 84A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST830-8GTR can be used for catalog matching and distributor lookup.

TRIAC 800V 84A D2PAK Surface Mount Product overview: ACST830-8GTR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 84A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 84A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST830-8GTR can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-10416-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 8A Surface Mount D2PAK

TRIAC Standard 800V 8A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-10416-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 8A Surface Mount D2PAK

TRIAC Standard 800V 8A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-10416-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 8A Surface Mount D2PAK

TRIAC Standard 800V 8A Surface Mount D2PAK

Buy Now Datasheet
Thyristor AC Switch Triac 800V 84A 3-Pin(2+Tab) D2PAK T/R - 761-ACST830-8GTR - Utmel Electronic Limited
Hong Kong, China
Thyristor AC Switch Triac 800V 84A 3-Pin(2+Tab) D2PAK T/R
761-ACST830-8GTR
Thyristor AC Switch Triac 800V 84A 3-Pin(2+Tab) D2PAK T/R 761-ACST830-8GTR
Thyristor AC Switch Triac 800V 84A 3-Pin(2+Tab) D2PAK T/R

Thyristor AC Switch Triac 800V 84A 3-Pin(2+Tab) D2PAK T/R

Supplier's Site
TRIAC 800V 8A D2PAK

TRIAC 800V 8A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACST830-8GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACST830-8GTR
Discrete Semiconductor Products - Thyristors - TRIACs ACST830-8GTR
TRIAC 800V 8A D2PAK

TRIAC 800V 8A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Triacs AC POWER SWITCH 8 AMP LOAD <10 mA

Triacs AC POWER SWITCH 8 AMP LOAD <10 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number 076810-ACST830-8GTR 300-ACST830-8GTR 497-10416-6-ND 761-ACST830-8GTR ACST830-8GTR ACST830-8GTR ACST830-8GTR
Product Name Triacs - ACST830-8GTR SMD 800V 84A Triac TRIACs Thyristor AC Switch Triac 800V 84A 3-Pin(2+Tab) D2PAK T/R TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Package Type D2PAK D2PAK D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
VDRM 800 volts 800 volts 800 volts
ITSM 8 amps
IGT 30 mA 30 mA
VGT 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data