Littelfuse, Inc. Low Power SCR up to 1200V 2N6504G

Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supply crowbar circuits. Glass Passivated Junctions with Center Gate Fire for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Constructed for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V 300 A Surge Current Capability Device Marking: Logo, Device Type, e.g., 2N6504, Date Code Lead-Free Package Available*
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supply crowbar circuits. Glass Passivated Junctions with Center Gate Fire for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Constructed for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V 300 A Surge Current Capability Device Marking: Logo, Device Type, e.g., 2N6504, Date Code Lead-Free Package Available*
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - 2N6504G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
2N6504G
Low Power SCR up to 1200V 2N6504G
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supply crowbar circuits. Glass Passivated Junctions with Center Gate Fire for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Constructed for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V 300 A Surge Current Capability Device Marking: Logo, Device Type, e.g., 2N6504, Date Code Lead-Free Package Available*

The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supply crowbar circuits. Glass Passivated Junctions with Center Gate Fire for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Constructed for Low Thermal Resistance, High Heat Dissipation and Durability Blocking Voltage to 800 V 300 A Surge Current Capability Device Marking: Logo, Device Type, e.g., 2N6504, Date Code Lead-Free Package Available*

Supplier's Site Datasheet
SCRs - 2N6504GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 50V 25A Standard Recovery Through Hole TO-220AB

SCR 50V 25A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
SCRs - Single - 2N6504G - 1004026-2N6504G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 2N6504G
1004026-2N6504G
SCRs - Single - 2N6504G 1004026-2N6504G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1004026-2N6504G Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 40mA Voltage - Off State: 50V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 30mA Voltage - On State (Vtm) (Max): 1.8V Current - On State (It (AV)) (Max): 16A Current - On State (It (RMS)) (Max): 25A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 60Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1004026-2N6504G
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 50V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 30mA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (AV)) (Max): 16A
Current - On State (It (RMS)) (Max): 25A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 60Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 50V 25A

SCRs 50V 25A

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
2N6504G
Triode/MOS Tube/Transistor >> TRIACs 2N6504G
TO-220AB TRIACs ROHS

TO-220AB TRIACs ROHS

Supplier's Site Datasheet
Scr Thyristor, 25A, 50V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 82Y7724 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 25A, 50V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
82Y7724
Scr Thyristor, 25A, 50V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 82Y7724
SCR THYRISTOR, 25A, 50V, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:50V; Gate Trigger Current Max, Igt:30mA; Current It av:16A; On State RMS Current IT(rms):25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

SCR THYRISTOR, 25A, 50V, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:50V; Gate Trigger Current Max, Igt:30mA; Current It av:16A; On State RMS Current IT(rms):25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 2N6504G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N6504G
Discrete Semiconductor Products - Thyristors - SCRs 2N6504G
SCR 50V 25A TO220AB

SCR 50V 25A TO220AB

Supplier's Site
Thyristor SCR 50V 250A 3-Pin(3+Tab) TO-220AB Box - 461-2N6504G - Utmel Electronic Limited
Hong Kong, China
Thyristor SCR 50V 250A 3-Pin(3+Tab) TO-220AB Box
461-2N6504G
Thyristor SCR 50V 250A 3-Pin(3+Tab) TO-220AB Box 461-2N6504G
Thyristor SCR 50V 250A 3-Pin(3+Tab) TO-220AB Box

Thyristor SCR 50V 250A 3-Pin(3+Tab) TO-220AB Box

Supplier's Site
SCR 50V 25A TO220AB

SCR 50V 25A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Triacs Thyristors Thyristors Thyristors Triacs Thyristors Thyristors Thyristors Thyristors
Product Number 2N6504G 2N6504GOS-ND 1004026-2N6504G 2N6504G 2N6504G 82Y7724 2N6504G 461-2N6504G 2N6504G
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - 2N6504G SCRs Triode/MOS Tube/Transistor >> TRIACs Scr Thyristor, 25A, 50V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Discrete Semiconductor Products - Thyristors - SCRs Thyristor SCR 50V 250A 3-Pin(3+Tab) TO-220AB Box SCRs
Standards and Certifications RoHS RoHS RoHS
VDRM 50 volts 50 volts 50 volts 50 volts 50 volts
IGT 30 mA
VGT 1.5 volts
IT(RMS) 25 amps 25 amps 25 amps
Unlock Full Specs
to access all available technical data