Littelfuse, Inc. Triacs - L6004D8RP L6004D8RP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1051265-L6004D8RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 33A, 40A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C (TJ) Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1051265-L6004D8RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 33A, 40A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C (TJ) Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - L6004D8RP - 1051265-L6004D8RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - L6004D8RP
1051265-L6004D8RP
Triacs - L6004D8RP 1051265-L6004D8RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1051265-L6004D8RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 33A, 40A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C (TJ) Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1051265-L6004D8RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 33A, 40A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C (TJ)
Case / Package: TO-252, (D-Pak)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 4A DPAK Triac
300-L6004D8RP
600V 4A DPAK Triac 300-L6004D8RP
4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-252AA, ROHS COMPLIANT, PLASTIC, DPAK-3 Product overview: L6004D8RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6004D8RP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-252AA, ROHS COMPLIANT, PLASTIC, DPAK-3 Product overview: L6004D8RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6004D8RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - L6004D8RPCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - L6004D8RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - L6004D8RPDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIAC SENS 600V 4A TO-252 - 461-L6004D8RP - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS 600V 4A TO-252
461-L6004D8RP
TRIAC SENS 600V 4A TO-252 461-L6004D8RP
TRIAC SENS 600V 4A TO-252

TRIAC SENS 600V 4A TO-252

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - L6004D8RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L6004D8RP
Discrete Semiconductor Products - Thyristors - TRIACs L6004D8RP
TRIAC SENS GATE 600V 4A TO252

TRIAC SENS GATE 600V 4A TO252

Supplier's Site
Triac; Peak Repetitive Off State Voltage Littelfuse - 11J9244 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
11J9244
Triac; Peak Repetitive Off State Voltage Littelfuse 11J9244
Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:20mA; No. of Pins:3Pins RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:20mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 4A Sensing 10-10-10-20mA

Triacs 600V 4A Sensing 10-10-10-20mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number 1051265-L6004D8RP 300-L6004D8RP L6004D8RPCT-ND 461-L6004D8RP L6004D8RP 11J9244 L6004D8RP
Product Name Triacs - L6004D8RP 600V 4A DPAK Triac TRIACs TRIAC SENS 600V 4A TO-252 Discrete Semiconductor Products - Thyristors - TRIACs Triac; Peak Repetitive Off State Voltage Littelfuse Triacs
Package Type TO-252, (D-Pak) TO-252-3 DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252 (DPAK)
VDRM 600 volts 600 volts
ITSM 4 amps
IGT 10 mA 10 mA 10 mA
VGT 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data