WeEn Semiconductors 600V 4A Triac BT136-600D/DG,127

Description
TRIAC SENS GATE 600V 4A TO220AB Product overview: BT136-600D/DG,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136-600D/DG,12 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 600V 4A TO220AB Product overview: BT136-600D/DG,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136-600D/DG,12 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TRIAC SENS GATE 600V 4A TO220AB Product overview: BT136-600D/DG,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136-600D/DG,12 7 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 4A TO220AB Product overview: BT136-600D/DG,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT136-600D/DG,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1376706-BT136-600D/DG,127 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1376706-BT136-600D/DG,127
Discrete Semiconductor Products - Thyristors - TRIACs 1376706-BT136-600D/DG,127
Win Source Part Number: 1376706-BT136-600D/D G,127 Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: 125°C (TJ) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: WeEn Semiconductors Package: Tube Product Status: Active Package / Case: TO-220-3 Supplier Device Package: TO-220AB Base Product Number: BT136 Mounting Type: Through Hole HTSUS: 8541.30.0080 ECCN: EAR99 Configuration: Single Triac Type: Logic - Sensitive Gate Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 4 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A Current - Gate Trigger (Igt) (Max): 5 mA Current - Hold (Ih) (Max): 10 mA

Win Source Part Number: 1376706-BT136-600D/DG,127
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: 125°C (TJ)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Base Product Number: BT136
Mounting Type: Through Hole
HTSUS: 8541.30.0080
ECCN: EAR99
Configuration: Single
Triac Type: Logic - Sensitive Gate
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 4 A
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A
Current - Gate Trigger (Igt) (Max): 5 mA
Current - Hold (Ih) (Max): 10 mA

Buy Now Datasheet
TRIACs - 1740-1018-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-220AB

TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BT136-600D/DG,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BT136-600D/DG,127
Discrete Semiconductor Products - Thyristors - TRIACs BT136-600D/DG,127
TRIAC SENS GATE 600V 4A TO220AB

TRIAC SENS GATE 600V 4A TO220AB

Supplier's Site
Triac, 600 V, 10 Ma, 4 A, 27 A, 10 Ma, 1.5 V Rohs Compliant Ween Semiconductors - 83T6719 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 10 Ma, 4 A, 27 A, 10 Ma, 1.5 V Rohs Compliant Ween Semiconductors
83T6719
Triac, 600 V, 10 Ma, 4 A, 27 A, 10 Ma, 1.5 V Rohs Compliant Ween Semiconductors 83T6719
Triac, 600 V, 10 mA, 4 A, 27 A, 10 mA, 1.5 V RoHS Compliant: Yes

Triac, 600 V, 10 mA, 4 A, 27 A, 10 mA, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
TRIAC SENS GATE 600V 4A TO220AB - 887-BT136-600D/DG,127 - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 600V 4A TO220AB
887-BT136-600D/DG,127
TRIAC SENS GATE 600V 4A TO220AB 887-BT136-600D/DG,127
TRIAC SENS GATE 600V 4A TO220AB

TRIAC SENS GATE 600V 4A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number 300-BT136-600D/DG,127 1376706-BT136-600D/DG,127 1740-1018-ND BT136-600D/DG,127 83T6719 887-BT136-600D/DG,127
Product Name 600V 4A Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600 V, 10 Ma, 4 A, 27 A, 10 Ma, 1.5 V Rohs Compliant Ween Semiconductors TRIAC SENS GATE 600V 4A TO220AB
Standards and Certifications RoHS RoHS RoHS
Package Type Tube Tube TO-220; TO-220-3 TO-220-3 TO-220-3
Pin Count 3
VDRM 600 volts 600 volts 600 volts 600 volts
ITSM 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data