WeEn Semiconductors Triacs - BT134W-600,115 BT134W-600,115

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024581-BT134W-600,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 11A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024581-BT134W-600,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 11A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BT134W-600,115 - 1024581-BT134W-600,115 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BT134W-600,115
1024581-BT134W-600,115
Triacs - BT134W-600,115 1024581-BT134W-600,115
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024581-BT134W-600,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 11A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024581-BT134W-600,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 11A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
600V 1A Triac
300-BT134W-600,115
600V 1A Triac 300-BT134W-600,115
TRIAC 600V 1A SC73 Product overview: BT134W-600,115 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT134W-600,115 can be used for catalog matching and distributor lookup.

TRIAC 600V 1A SC73 Product overview: BT134W-600,115 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT134W-600,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 1740-BT134W-600115CT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC 600V 1A SC73

TRIAC 600V 1A SC73

Buy Now Datasheet
TRIACs - 1740-BT134W-600,115TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 1A Surface Mount SC-73

TRIAC Standard 600V 1A Surface Mount SC-73

Buy Now Datasheet
TRIACs - 1740-BT134W-600115DKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC 600V 1A SC73

TRIAC 600V 1A SC73

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BT134W-600,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BT134W-600,115
Discrete Semiconductor Products - Thyristors - TRIACs BT134W-600,115
TRIAC 600V 1A SC73

TRIAC 600V 1A SC73

Supplier's Site
TRIAC 600V 1A SC73 - 887-BT134W-600,115 - Utmel Electronic Limited
Hong Kong, China
TRIAC 600V 1A SC73
887-BT134W-600,115
TRIAC 600V 1A SC73 887-BT134W-600,115
TRIAC 600V 1A SC73

TRIAC 600V 1A SC73

Supplier's Site
Triac, 600V, 1A, Sc-73 Rohs Compliant Ween Semiconductors - 53AH6738 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 1A, Sc-73 Rohs Compliant Ween Semiconductors
53AH6738
Triac, 600V, 1A, Sc-73 Rohs Compliant Ween Semiconductors 53AH6738
TRIAC, 600V, 1A, SC-73 ROHS COMPLIANT: YES

TRIAC, 600V, 1A, SC-73 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number 1024581-BT134W-600,115 300-BT134W-600,115 1740-BT134W-600115CT-ND BT134W-600,115 887-BT134W-600,115 53AH6738
Product Name Triacs - BT134W-600,115 600V 1A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs TRIAC 600V 1A SC73 Triac, 600V, 1A, Sc-73 Rohs Compliant Ween Semiconductors
Package Type SOT-223 Tape & Reel (TR) TO-261-4, TO-261AA TO-261-4, TO-261AA TO-261-4, TO-261AA
VDRM 600 volts 600 volts 600 volts 600 volts
ITSM 1 amps 1 amps 1 amps
IGT 35 mA 35 mA 35 mA 35 mA
VGT 1.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data