Zilog SCRs - Single - CS30-14IO1 CS30-14IO1

Description
Manufacturer: IXYS Win Source Part Number: 1030327-CS30-14IO1 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1400V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 55mA Voltage - On State (Vtm) (Max): 1.63V Current - On State (It (AV)) (Max): 30A Current - On State (It (RMS)) (Max): 49A Current - Off State (Max): 50μA Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 430A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TO-247AD Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1030327-CS30-14IO1 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1400V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 55mA Voltage - On State (Vtm) (Max): 1.63V Current - On State (It (AV)) (Max): 30A Current - On State (It (RMS)) (Max): 49A Current - Off State (Max): 50μA Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 430A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TO-247AD Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - CS30-14IO1 - 1030327-CS30-14IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CS30-14IO1
1030327-CS30-14IO1
SCRs - Single - CS30-14IO1 1030327-CS30-14IO1
Manufacturer: IXYS Win Source Part Number: 1030327-CS30-14IO1 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1400V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 55mA Voltage - On State (Vtm) (Max): 1.63V Current - On State (It (AV)) (Max): 30A Current - On State (It (RMS)) (Max): 49A Current - Off State (Max): 50μA Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 430A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TO-247AD Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1030327-CS30-14IO1
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 100mA
Voltage - Off State: 1400V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 55mA
Voltage - On State (Vtm) (Max): 1.63V
Current - On State (It (AV)) (Max): 30A
Current - On State (It (RMS)) (Max): 49A
Current - Off State (Max): 50μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 430A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: TO-247AD
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SCRs - CS30-14IO1-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.4kV 49A Standard Recovery Through Hole TO-247AD

SCR 1.4kV 49A Standard Recovery Through Hole TO-247AD

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 30 Amps 1400V

SCRs 30 Amps 1400V

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 120182635 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
120182635
Thyristor/SCR/Triac/Diac/Alternistor 120182635
THYRISTOR, PHASE CONTROL, 30A, 1.4KV, TO-247AD. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, PHASE CONTROL, 30A, 1.4KV, TO-247AD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - CS30-14IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CS30-14IO1
Discrete Semiconductor Products - Thyristors - SCRs CS30-14IO1
SCR 1.4KV 49A TO247AD

SCR 1.4KV 49A TO247AD

Supplier's Site
THYRISTOR PHASE 1400V TO-247AD - 401-CS30-14IO1 - Utmel Electronic Limited
Hong Kong, China
THYRISTOR PHASE 1400V TO-247AD
401-CS30-14IO1
THYRISTOR PHASE 1400V TO-247AD 401-CS30-14IO1
THYRISTOR PHASE 1400V TO-247AD

THYRISTOR PHASE 1400V TO-247AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1030327-CS30-14IO1 CS30-14IO1-ND CS30-14IO1 120182635 CS30-14IO1 401-CS30-14IO1
Product Name SCRs - Single - CS30-14IO1 SCRs SCRs Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs THYRISTOR PHASE 1400V TO-247AD
Thyristor Type SCR SCR SCR
Package Type TO-247AD TO-247-3 TO-247-3 TO-3P-3 Full Pack
VDRM 1400 volts 1400 volts 1400 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
IT(RMS) 49 amps
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B541SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details