STMicroelectronics, Inc. TRIACs Z0405NF 1AA2

Description
TRIAC Logic - Sensitive Gate 800V 4A Through Hole TO-202-3
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 800V 4A Through Hole TO-202-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-6814-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 4A Through Hole TO-202-3

TRIAC Logic - Sensitive Gate 800V 4A Through Hole TO-202-3

Buy Now Datasheet
Triacs - Z0405NF 1AA2 - 904178-Z0405NF 1AA2 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0405NF 1AA2
904178-Z0405NF 1AA2
Triacs - Z0405NF 1AA2 904178-Z0405NF 1AA2
Manufacturer: STMicroelectronics Win Source Part Number: 904178-Z0405NF 1AA2 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 800 V 4 A Through Hole TO-202-3 Package: Tube Package: TO-202 No Tab Mounting: Through Hole Part Status: Obsolete Family Name: Z0405 Categories: Discrete Semiconductor Products Case / Package: TO-202-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-6814, Z0405NF 1AA2-ND, Z0405NF1AA2

Manufacturer: STMicroelectronics
Win Source Part Number: 904178-Z0405NF 1AA2
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 800 V 4 A Through Hole TO-202-3
Package: Tube
Package: TO-202 No Tab
Mounting: Through Hole
Part Status: Obsolete
Family Name: Z0405
Categories: Discrete Semiconductor Products
Case / Package: TO-202-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-6814, Z0405NF 1AA2-ND, Z0405NF1AA2

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 4.0 Amp 800 Volt

Triacs 4.0 Amp 800 Volt

Buy Now Datasheet
Triac, 800V, 4A, To-202; Peak Repetitive Off State Voltage Stmicroelectronics - 98Y2557 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 4A, To-202; Peak Repetitive Off State Voltage Stmicroelectronics
98Y2557
Triac, 800V, 4A, To-202; Peak Repetitive Off State Voltage Stmicroelectronics 98Y2557
TRIAC, 800V, 4A, TO-202; Peak Repetitive Off State Voltage:800V; On State RMS Current:4A; Triac Case Style:TO-202; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:20A; Holding Current Max:5mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 800V, 4A, TO-202; Peak Repetitive Off State Voltage:800V; On State RMS Current:4A; Triac Case Style:TO-202; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:20A; Holding Current Max:5mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - Z0405NF 1AA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0405NF 1AA2
Discrete Semiconductor Products - Thyristors - TRIACs Z0405NF 1AA2
TRIAC SENS GATE 800V 4A TO202-3

TRIAC SENS GATE 800V 4A TO202-3

Supplier's Site
TRIAC SENS GATE 800V 4A TO202 - 761-Z0405NF 1AA2 - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 800V 4A TO202
761-Z0405NF 1AA2
TRIAC SENS GATE 800V 4A TO202 761-Z0405NF 1AA2
TRIAC SENS GATE 800V 4A TO202

TRIAC SENS GATE 800V 4A TO202

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Thyristors Triacs Thyristors Triacs Triacs Triacs
Product Number 497-6814-ND 904178-Z0405NF 1AA2 Z0405NF 1AA2 98Y2557 Z0405NF 1AA2 761-Z0405NF 1AA2
Product Name TRIACs Triacs - Z0405NF 1AA2 Triacs Triac, 800V, 4A, To-202; Peak Repetitive Off State Voltage Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs TRIAC SENS GATE 800V 4A TO202
Package Type TO-202; TO-202 No Tab TO-202-3 TO-202; TO-202 TO-202 No Tab TO-202 No Tab
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
Pin Count 3
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data