Zilog SCRs - Single - CS60-12IO1 CS60-12IO1

Description
Manufacturer: IXYS Win Source Part Number: 867318-CS60-12IO1 Operating Temperature Range: -40°C ~ 140°C Features: SCR 1.2 kV 75 A Standard Recovery Through Hole PLUS247™-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: CS60 Categories: Discrete Semiconductor Products Case / Package: PLUS247™-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 867318-CS60-12IO1 Operating Temperature Range: -40°C ~ 140°C Features: SCR 1.2 kV 75 A Standard Recovery Through Hole PLUS247™-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: CS60 Categories: Discrete Semiconductor Products Case / Package: PLUS247™-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - CS60-12IO1 - 867318-CS60-12IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CS60-12IO1
867318-CS60-12IO1
SCRs - Single - CS60-12IO1 867318-CS60-12IO1
Manufacturer: IXYS Win Source Part Number: 867318-CS60-12IO1 Operating Temperature Range: -40°C ~ 140°C Features: SCR 1.2 kV 75 A Standard Recovery Through Hole PLUS247™-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: CS60 Categories: Discrete Semiconductor Products Case / Package: PLUS247™-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: IXYS
Win Source Part Number: 867318-CS60-12IO1
Operating Temperature Range: -40°C ~ 140°C
Features: SCR 1.2 kV 75 A Standard Recovery Through Hole PLUS247™-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: CS60
Categories: Discrete Semiconductor Products
Case / Package: PLUS247™-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
SCRs - CS60-12IO1-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 75A Standard Recovery Through Hole PLUS247™-3

SCR 1.2kV 75A Standard Recovery Through Hole PLUS247™-3

Buy Now Datasheet
THYRISTOR PHASE 1200V ISOPLUS247 - 401-CS60-12IO1 - Utmel Electronic Limited
Hong Kong, China
THYRISTOR PHASE 1200V ISOPLUS247
401-CS60-12IO1
THYRISTOR PHASE 1200V ISOPLUS247 401-CS60-12IO1
THYRISTOR PHASE 1200V ISOPLUS247

THYRISTOR PHASE 1200V ISOPLUS247

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - CS60-12IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CS60-12IO1
Discrete Semiconductor Products - Thyristors - SCRs CS60-12IO1
SCR 1.2KV 75A PLUS247-3

SCR 1.2KV 75A PLUS247-3

Supplier's Site
Sheung Wan, Hong Kong
SCRs 60 Amps 1200V

SCRs 60 Amps 1200V

Buy Now Datasheet
SCR 1.2KV 75A PLUS247-3

SCR 1.2KV 75A PLUS247-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 867318-CS60-12IO1 CS60-12IO1-ND 401-CS60-12IO1 CS60-12IO1 CS60-12IO1 CS60-12IO1
Product Name SCRs - Single - CS60-12IO1 SCRs THYRISTOR PHASE 1200V ISOPLUS247 Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Package Type PLUS247™-3 TO-247-3 Variant TO-247-3 TO-247-3 Variant TO-247-3 Variant
Operating Temperature -40 to 140 C (-40 to 284 F) -40 to 140 C (-40 to 284 F) -40 to 140 C (-40 to 284 F) -40 to 140 C (-40 to 284 F) -40 to 140 C (-40 to 284 F)
Pin Count 3
Number of Thyristors 1
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Discs - T2510N06TOF VT - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T7526K-1
Standards and Certifications RoHS
VDRM 600 volts
View Details
2 suppliers
CRDM Standard Hybrid SCR-Diode - B512FS-2T - Galco Industrial Electronics
Specs
Thyristor Type SCR
View Details
4 suppliers
Thyristors - 2628335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Triacs - AC05FSMA-AZ - 909167-AC05FSMA-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details