Zilog SCRs - Single - Modules - CMA80PD1600NA CMA80PD1600NA

Description
Manufacturer: IXYS Win Source Part Number: 846984-CMA80PD1600NA Features: SCR Module 1.6 kV 126 A Package: Tube Family Name: CMA80 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 846984-CMA80PD1600NA Features: SCR Module 1.6 kV 126 A Package: Tube Family Name: CMA80 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - CMA80PD1600NA - 846984-CMA80PD1600NA - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - CMA80PD1600NA
846984-CMA80PD1600NA
SCRs - Single - Modules - CMA80PD1600NA 846984-CMA80PD1600NA
Manufacturer: IXYS Win Source Part Number: 846984-CMA80PD1600NA Features: SCR Module 1.6 kV 126 A Package: Tube Family Name: CMA80 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: IXYS
Win Source Part Number: 846984-CMA80PD1600NA
Features: SCR Module 1.6 kV 126 A
Package: Tube
Family Name: CMA80
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
SCR Modules
CMA80PD1600NA
SCR Modules CMA80PD1600NA
SCR Modules Thyristor Module Phase Leg

SCR Modules Thyristor Module Phase Leg

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - CMA80PD1600NA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
CMA80PD1600NA
Discrete Semiconductor Products - Thyristors - SCRs - Modules CMA80PD1600NA
MOD THYRISTOR DUAL 1600V SOT-227

MOD THYRISTOR DUAL 1600V SOT-227

Supplier's Site
MOD THYRISTOR DUAL 1600V SOT-227 - 401-CMA80PD1600NA - Utmel Electronic Limited
Hong Kong, China
MOD THYRISTOR DUAL 1600V SOT-227
401-CMA80PD1600NA
MOD THYRISTOR DUAL 1600V SOT-227 401-CMA80PD1600NA
MOD THYRISTOR DUAL 1600V SOT-227

MOD THYRISTOR DUAL 1600V SOT-227

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 846984-CMA80PD1600NA CMA80PD1600NA CMA80PD1600NA 401-CMA80PD1600NA
Product Name SCRs - Single - Modules - CMA80PD1600NA SCR Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules MOD THYRISTOR DUAL 1600V SOT-227
Thyristor Type SCR SCR
Package Type Tube SOT-227-4, miniBLOC SOT-227-4, miniBLOC
VDRM 1600 volts 1600 volts
IT(RMS) 126 amps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - M252535V - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - 22RIA120 - 1123056-22RIA120 - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
Thyristors - 9056190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack2
Pin Count 5
View Details