WeEn Semiconductors SCRs BT169H/L01EP

Description
SCR 800V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 800V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - BT169H/L01EP-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 800mA Sensitive Gate Through Hole TO-92-3

SCR 800V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - Single - BT169H/L01EP - 850545-BT169H/L01EP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BT169H/L01EP
850545-BT169H/L01EP
SCRs - Single - BT169H/L01EP 850545-BT169H/L01EP
Manufacturer: WeEn Semiconductors Win Source Part Number: 850545-BT169H/L01EP Features: SCR 800 V 800 mA Package: Reel - TR Family Name: BT169 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: 934068515412, BT169H L01EP, BT169H L01EP-ND, BT169HL01EP

Manufacturer: WeEn Semiconductors
Win Source Part Number: 850545-BT169H/L01EP
Features: SCR 800 V 800 mA
Package: Reel - TR
Family Name: BT169
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: 934068515412, BT169H L01EP, BT169H L01EP-ND, BT169HL01EP

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs SCR

SCRs SCR

Buy Now Datasheet
THYRISTOR SCR 800V TO-92 - 887-BT169H/L01EP - Utmel Electronic Limited
Hong Kong, China
THYRISTOR SCR 800V TO-92
887-BT169H/L01EP
THYRISTOR SCR 800V TO-92 887-BT169H/L01EP
THYRISTOR SCR 800V TO-92

THYRISTOR SCR 800V TO-92

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - BT169H/L01EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT169H/L01EP
Discrete Semiconductor Products - Thyristors - SCRs BT169H/L01EP
SCR 800V 800MA TO92-3

SCR 800V 800MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number BT169H/L01EP-ND 850545-BT169H/L01EP BT169H/L01EP 887-BT169H/L01EP BT169H/L01EP
Product Name SCRs SCRs - Single - BT169H/L01EP SCRs THYRISTOR SCR 800V TO-92 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Reel - TR TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 8391395 - RS Components, Ltd.
Infineon Technologies AG
Specs
Thyristor Type Pct
Package Type Bg-t7526k-1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827HD400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details