Littelfuse, Inc. 8 Amp Alternistor Quadrac for LED dimmer applications Q6008LTH1LEDTP

Description
Littelfuse Q6008LH1LED and Q6012LH1LED Series Alternistor Triacs and Q6008LTH1LED and Q6012LTH1LED Series QUADRACs for LED Dimming offer robust solutions for power switching control of AC line based LED dimmer applications. They are designed to work as the switching device in the dimmer circuit to vary the light output of new dimmable LED bulbs and strings. They are well suited to the needs of LED lighting dimmer designers who want to combine the widest range of operating parameters with high reliability and without degrading the dimmer’s performance. The market-leading low load current capability of these devices allows creating a single dimmer design that can handle all dimmable lighting loads: LED, CFL, and traditional incandescent. Maximum holding current as low as 6 mA UL recognized TO-220AB package 110°C rated junction temperature Static dv/dt performance of 35 V/µs di/dt performance of 70 A/µs QUADRAC version includes integrated DIAC Gated Triacs have 10 mA gate sensitivity
Request a Quote Datasheet
Description
Littelfuse Q6008LH1LED and Q6012LH1LED Series Alternistor Triacs and Q6008LTH1LED and Q6012LTH1LED Series QUADRACs for LED Dimming offer robust solutions for power switching control of AC line based LED dimmer applications. They are designed to work as the switching device in the dimmer circuit to vary the light output of new dimmable LED bulbs and strings. They are well suited to the needs of LED lighting dimmer designers who want to combine the widest range of operating parameters with high reliability and without degrading the dimmer’s performance. The market-leading low load current capability of these devices allows creating a single dimmer design that can handle all dimmable lighting loads: LED, CFL, and traditional incandescent. Maximum holding current as low as 6 mA UL recognized TO-220AB package 110°C rated junction temperature Static dv/dt performance of 35 V/µs di/dt performance of 70 A/µs QUADRAC version includes integrated DIAC Gated Triacs have 10 mA gate sensitivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Amp Alternistor Quadrac for LED dimmer applications - Q6008LTH1LEDTP - Littelfuse, Inc.
Rosemont, IL, United States
8 Amp Alternistor Quadrac for LED dimmer applications
Q6008LTH1LEDTP
8 Amp Alternistor Quadrac for LED dimmer applications Q6008LTH1LEDTP
Littelfuse Q6008LH1LED and Q6012LH1LED Series Alternistor Triacs and Q6008LTH1LED and Q6012LTH1LED Series QUADRACs for LED Dimming offer robust solutions for power switching control of AC line based LED dimmer applications. They are designed to work as the switching device in the dimmer circuit to vary the light output of new dimmable LED bulbs and strings. They are well suited to the needs of LED lighting dimmer designers who want to combine the widest range of operating parameters with high reliability and without degrading the dimmer’s performance. The market-leading low load current capability of these devices allows creating a single dimmer design that can handle all dimmable lighting loads: LED, CFL, and traditional incandescent. Maximum holding current as low as 6 mA UL recognized TO-220AB package 110°C rated junction temperature Static dv/dt performance of 35 V/µs di/dt performance of 70 A/µs QUADRAC version includes integrated DIAC Gated Triacs have 10 mA gate sensitivity

Littelfuse Q6008LH1LED and Q6012LH1LED Series Alternistor Triacs and Q6008LTH1LED and Q6012LTH1LED Series QUADRACs for LED Dimming offer robust solutions for power switching control of AC line based LED dimmer applications. They are designed to work as the switching device in the dimmer circuit to vary the light output of new dimmable LED bulbs and strings. They are well suited to the needs of LED lighting dimmer designers who want to combine the widest range of operating parameters with high reliability and without degrading the dimmer’s performance. The market-leading low load current capability of these devices allows creating a single dimmer design that can handle all dimmable lighting loads: LED, CFL, and traditional incandescent. Maximum holding current as low as 6 mA UL recognized TO-220AB package 110°C rated junction temperature Static dv/dt performance of 35 V/µs di/dt performance of 70 A/µs QUADRAC version includes integrated DIAC Gated Triacs have 10 mA gate sensitivity

Supplier's Site Datasheet
TRIACs - F7280-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7280-ND
TRIACs F7280-ND
TRIAC Internally Triggered 600V 8A Through Hole TO-220 Isolated Tab

TRIAC Internally Triggered 600V 8A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1376721-Q6008LTH1LEDTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1376721-Q6008LTH1LEDTP
Discrete Semiconductor Products - Thyristors - TRIACs 1376721-Q6008LTH1LEDTP
Win Source Part Number: 1376721-Q6008LTH1LED TP Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 110°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Package: Tube Product Status: Active Package / Case: TO-220-3 Isolated Tab Supplier Device Package: TO-220 Isolated Tab Base Product Number: Q6008 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Single Triac Type: Internally Triggered Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 8 A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 85A Current - Hold (Ih) (Max): 6 mA

Win Source Part Number: 1376721-Q6008LTH1LEDTP
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 110°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Package: Tube
Product Status: Active
Package / Case: TO-220-3 Isolated Tab
Supplier Device Package: TO-220 Isolated Tab
Base Product Number: Q6008
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Internally Triggered
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 85A
Current - Hold (Ih) (Max): 6 mA

Buy Now Datasheet
Singapore, Singapore
Isolated 600V 8A 85A Triac
300-Q6008LTH1LEDTP
Isolated 600V 8A 85A Triac 300-Q6008LTH1LEDTP
Thyristor Quadrac 600V 8A(RMS) 85A 3-Pin(3+Tab) TO-220AB Isolated Tube Product overview: Q6008LTH1LEDTP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 8A, 85A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 8A, 85A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008LTH1LEDTP can be used for catalog matching and distributor lookup.

Thyristor Quadrac 600V 8A(RMS) 85A 3-Pin(3+Tab) TO-220AB Isolated Tube Product overview: Q6008LTH1LEDTP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 8A, 85A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 8A, 85A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008LTH1LEDTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 600V 8A 33/43V LED App

Triacs 600V 8A 33/43V LED App

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6008LTH1LEDTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6008LTH1LEDTP
Discrete Semiconductor Products - Thyristors - TRIACs Q6008LTH1LEDTP
TRIAC INT TRIGGER 600V 8A TO220

TRIAC INT TRIGGER 600V 8A TO220

Supplier's Site
TRIAC INT TRIGGER 600V 8A TO220

TRIAC INT TRIGGER 600V 8A TO220

Supplier's Site Datasheet
TRIAC INT TRIGGER 600V 8A TO220 - 461-Q6008LTH1LEDTP - Utmel Electronic Limited
Hong Kong, China
TRIAC INT TRIGGER 600V 8A TO220
461-Q6008LTH1LEDTP
TRIAC INT TRIGGER 600V 8A TO220 461-Q6008LTH1LEDTP
TRIAC INT TRIGGER 600V 8A TO220

TRIAC INT TRIGGER 600V 8A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number Q6008LTH1LEDTP F7280-ND 1376721-Q6008LTH1LEDTP 300-Q6008LTH1LEDTP Q6008LTH1LEDTP Q6008LTH1LEDTP Q6008LTH1LEDTP 461-Q6008LTH1LEDTP
Product Name 8 Amp Alternistor Quadrac for LED dimmer applications TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Isolated 600V 8A 85A Triac Triacs Discrete Semiconductor Products - Thyristors - TRIACs TRIACs TRIAC INT TRIGGER 600V 8A TO220
Standards and Certifications RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 8 amps 8 amps
Unlock Full Specs
to access all available technical data