Powerex, Inc. SCRs - Single - Modules - TA20201603DH TA20201603DH

Description
Manufacturer: Powerex Inc. Win Source Part Number: 796212-TA20201603DH Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-200AE Variation Mounting: Chassis Mount Voltage - Off State: 2000V Current - Non Rep. Surge 50, 60Hz (Itsm): 26900A, 29500A Family Name: TA20201603DH Structure: Single Number of SCRs, Diodes: 1 SCR Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 2500A Voltage - Gate Trigger (Vgt) (Maximum): 4.5V Current - Gate Trigger (Igt) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 1600A Introduction Date: June 27, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 796212-TA20201603DH Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-200AE Variation Mounting: Chassis Mount Voltage - Off State: 2000V Current - Non Rep. Surge 50, 60Hz (Itsm): 26900A, 29500A Family Name: TA20201603DH Structure: Single Number of SCRs, Diodes: 1 SCR Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 2500A Voltage - Gate Trigger (Vgt) (Maximum): 4.5V Current - Gate Trigger (Igt) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 1600A Introduction Date: June 27, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - TA20201603DH - 796212-TA20201603DH - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - TA20201603DH
796212-TA20201603DH
SCRs - Single - Modules - TA20201603DH 796212-TA20201603DH
Manufacturer: Powerex Inc. Win Source Part Number: 796212-TA20201603DH Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-200AE Variation Mounting: Chassis Mount Voltage - Off State: 2000V Current - Non Rep. Surge 50, 60Hz (Itsm): 26900A, 29500A Family Name: TA20201603DH Structure: Single Number of SCRs, Diodes: 1 SCR Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 2500A Voltage - Gate Trigger (Vgt) (Maximum): 4.5V Current - Gate Trigger (Igt) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 1600A Introduction Date: June 27, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Powerex Inc.
Win Source Part Number: 796212-TA20201603DH
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-200AE Variation
Mounting: Chassis Mount
Voltage - Off State: 2000V
Current - Non Rep. Surge 50, 60Hz (Itsm): 26900A, 29500A
Family Name: TA20201603DH
Structure: Single
Number of SCRs, Diodes: 1 SCR
Categories: Discrete Semiconductor Products
Current - On State (It (RMS)) (Maximum): 2500A
Voltage - Gate Trigger (Vgt) (Maximum): 4.5V
Current - Gate Trigger (Igt) (Maximum): 200mA
Current - On State (It (AV)) (Maximum): 1600A
Introduction Date: June 27, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCR PHASE CTRL 2000V 1600A - 614-TA20201603DH - Utmel Electronic Limited
Hong Kong, China
SCR PHASE CTRL 2000V 1600A
614-TA20201603DH
SCR PHASE CTRL 2000V 1600A 614-TA20201603DH
SCR PHASE CTRL 2000V 1600A

SCR PHASE CTRL 2000V 1600A

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TA20201603DH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
TA20201603DH
Discrete Semiconductor Products - Thyristors - SCRs - Modules TA20201603DH
SCR PHASE CTRL 2000V 1600A

SCR PHASE CTRL 2000V 1600A

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 796212-TA20201603DH 614-TA20201603DH TA20201603DH
Product Name SCRs - Single - Modules - TA20201603DH SCR PHASE CTRL 2000V 1600A Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR SCR
Package Type TO-200AE Variation TO-200AE Variation TO-200AE Variation
VDRM 2000 volts 2000 volts 2000 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 5053087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 5
View Details
Optoisolators - Triac, SCR Output - MOC3032SM - 885521-MOC3032SM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B632SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - Modules - T1190N14TOFVTXPSA1 - 846803-T1190N14TOFVTXPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
View Details
2 suppliers